BUD INDUSTRIES, INC. Boxes CU-3242-MB

Description
"Box Plastic, ABS Black Cover Included 3.354"" L x 3.354"" W (85.19mm x 85.19mm) X 1.350"" (34.29mm)"
Request a Quote Datasheet
Description
"Box Plastic, ABS Black Cover Included 3.354"" L x 3.354"" W (85.19mm x 85.19mm) X 1.350"" (34.29mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - CU-3242-MB-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Black Cover Included 3.354"" L x 3.354"" W (85.19mm x 85.19mm) X 1.350"" (34.29mm)"

"Box Plastic, ABS Black Cover Included 3.354"" L x 3.354"" W (85.19mm x 85.19mm) X 1.350"" (34.29mm)"

Buy Now Datasheet
Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries - 99B1203 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries
99B1203
Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries 99B1203
ENCLOSURE, UTILITY, PLASTIC, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:34.29mm; External Width - Metric:85mm; External Depth - Metric:85mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, UTILITY, PLASTIC, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:34.29mm; External Width - Metric:85mm; External Depth - Metric:85mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
UTILIBOX-STYLE I BLK MTG BRKT - 70147416 - Allied Electronics, Inc.
Fort Worth, TX, USA
UTILIBOX-STYLE I BLK MTG BRKT
70147416
UTILIBOX-STYLE I BLK MTG BRKT 70147416
Textured Surface Makes It More Mar-Resistant Flush Mounted Black Colored Screws Improve Looks Insert in Top Allows for Easy Modification Durable Black ABS Plastic, UL94-5VA Flammability Rating Internal PCB Mounting Mfr.'s Types with "-MB" Suffix Include Factory Installed Mounting Brackets

  • Textured Surface Makes It More Mar-Resistant
  • Flush Mounted Black Colored Screws Improve Looks
  • Insert in Top Allows for Easy Modification
  • Durable Black ABS Plastic, UL94-5VA Flammability Rating
  • Internal PCB Mounting
  • Mfr.'s Types with "-MB" Suffix Include Factory Installed Mounting Brackets
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number CU-3242-MB-ND 99B1203 70147416
Product Name Boxes Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries UTILIBOX-STYLE I BLK MTG BRKT
Type Junction Box Electronic and Instrument Enclosures
Material ABS ABS; ABS
Features Flame Retardant
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Customized Enclosures for OEM Electronics -  - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures; Rack Enclosures
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum
View Details