BUD INDUSTRIES, INC. Utilibox Style I CU-3240

Description
UL 94V-5VA flammability rating, available in black
Request a Quote Datasheet
Description
UL 94V-5VA flammability rating, available in black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
Utilibox Style I
CU-3240
Utilibox Style I CU-3240
UL 94V-5VA flammability rating, available in black

UL 94V-5VA flammability rating, available in black

Supplier's Site
Boxes - 377-1934-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Black Cover Included 3.337"" L x 2.462"" W (84.76mm x 62.53mm) X 1.100"" (27.94mm)"

"Box Plastic, ABS Black Cover Included 3.337"" L x 2.462"" W (84.76mm x 62.53mm) X 1.100"" (27.94mm)"

Buy Now Datasheet
Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries - 06M4535 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries
06M4535
Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries 06M4535
ENCLOSURE, UTILITY, PLASTIC, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:27.94mm; External Width - Metric:63mm; External Depth - Metric:85mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, UTILITY, PLASTIC, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:27.94mm; External Width - Metric:63mm; External Depth - Metric:85mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Utilibox; ABS Plastic; 2.48 in. L x 1.10 in. W x 3.33 in. H; Black - 70148648 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure, Utilibox; ABS Plastic; 2.48 in. L x 1.10 in. W x 3.33 in. H; Black
70148648
Enclosure, Utilibox; ABS Plastic; 2.48 in. L x 1.10 in. W x 3.33 in. H; Black 70148648
Enclosure, Utilibox, ABS Plastic Body Material, Black Textured Finish Textured surface makes it more mar-resistant Flush mounted black colored screws improve looks Insert in top allows for easy modificomtermation Internal PCB mounting bosses Molded-in mounting brackets are provided Textured Surface Makes It More Mar-Resistant Flush Mounted Black Colored Screws Improve Looks Insert in Top Allows for Easy Modification Durable Black ABS Plastic, UL94-5VA Flammability Rating Internal PCB Mounting Mfr.'s Types with "-MB" Suffix Include Factory Installed Mounting Brackets

Enclosure, Utilibox, ABS Plastic Body Material, Black Textured Finish

  • Textured surface makes it more mar-resistant
  • Flush mounted black colored screws improve looks
  • Insert in top allows for easy modificomtermation
  • Internal PCB mounting bosses
  • Molded-in mounting brackets are provided
  • Textured Surface Makes It More Mar-Resistant
  • Flush Mounted Black Colored Screws Improve Looks
  • Insert in Top Allows for Easy Modification
  • Durable Black ABS Plastic, UL94-5VA Flammability Rating
  • Internal PCB Mounting
  • Mfr.'s Types with "-MB" Suffix Include Factory Installed Mounting Brackets
Supplier's Site

Technical Specifications

  BUD INDUSTRIES, INC. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number CU-3240 377-1934-ND 06M4535 70148648
Product Name Utilibox Style I Boxes Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries Enclosure, Utilibox; ABS Plastic; 2.48 in. L x 1.10 in. W x 3.33 in. H; Black
Type Electronic and Instrument Enclosures Junction Box Electronic and Instrument Enclosures
Shape Rectangular
Length 3.33 inch (84.58 mm) 1.1 inch (27.94 mm)
Width 2.48 inch (62.99 mm) 2.48 inch (63 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
Universal Instrument Enclosures - SHELL-TYPE - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 1.77 to 5.43 inch (44.96 to 138 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details