BUD INDUSTRIES, INC. Boxes CU-3011-A

Description
"Box Metal, Aluminum Natural U Shaped Pieces 12.000"" L x 7.000"" W (304.80mm x 177.80mm) X 4.000"" (101.60mm)"
Request a Quote Datasheet
Description
"Box Metal, Aluminum Natural U Shaped Pieces 12.000"" L x 7.000"" W (304.80mm x 177.80mm) X 4.000"" (101.60mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1098-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Natural U Shaped Pieces 12.000"" L x 7.000"" W (304.80mm x 177.80mm) X 4.000"" (101.60mm)"

"Box Metal, Aluminum Natural U Shaped Pieces 12.000"" L x 7.000"" W (304.80mm x 177.80mm) X 4.000"" (101.60mm)"

Buy Now Datasheet
Enclosure, Box, Aluminium; Enclosure Type Bud Industries - 05M4062 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Aluminium; Enclosure Type Bud Industries
05M4062
Enclosure, Box, Aluminium; Enclosure Type Bud Industries 05M4062
ENCLOSURE, BOX, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:101.6mm; External Width - Metric:178mm; External Depth - Metric:305mm; IP Rating:-; Body Color:Natural; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, BOX, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:101.6mm; External Width - Metric:178mm; External Depth - Metric:305mm; IP Rating:-; Body Color:Natural; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Minibox; Aluminum; 12 in.; 7 in.; 4 in.; Natural; 0.375 in. - 70148739 - Allied Electronics, Inc.
Fort Worth, TX, USA
Minibox; Aluminum; 12 in.; 7 in.; 4 in.; Natural; 0.375 in.
70148739
Minibox; Aluminum; 12 in.; 7 in.; 4 in.; Natural; 0.375 in. 70148739
Minibox, Aluminum Material, 0.375 in. Thickness, #6 Sheet Metal Screw Self-contained units for use where shielding as well as protection from dust and dirt is desired. May be used for phono amplifiers, VHF and UHF converters, low-pass TVI filters, test and measurement units, etc. Two-piece construction permits installation of components or wiring modifications. Flanges assure low RF leakage and provide high rigidity. Choice of snap-lock fastening or screw fastening; all hardware supplied. Made of high-quality aluminum — smooth gray (SG) or natural finish (NF). Easy to cut, punch and drill.

Minibox, Aluminum Material, 0.375 in. Thickness, #6 Sheet Metal Screw
Self-contained units for use where shielding as well as protection from dust and dirt is desired. May be used for phono amplifiers, VHF and UHF converters, low-pass TVI filters, test and measurement units, etc. Two-piece construction permits installation of components or wiring modifications. Flanges assure low RF leakage and provide high rigidity. Choice of snap-lock fastening or screw fastening; all hardware supplied. Made of high-quality aluminum — smooth gray (SG) or natural finish (NF). Easy to cut, punch and drill.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-1098-ND 05M4062 70148739
Product Name Boxes Enclosure, Box, Aluminium; Enclosure Type Bud Industries Minibox; Aluminum; 12 in.; 7 in.; 4 in.; Natural; 0.375 in.
Type Junction Box Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Extruded Aluminum Case - UC Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 2.36 to 16.93 inch (60 to 430 mm)
View Details
Versatile Aluminum Instrument Enclosures - Unimet-Plus - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 1.96 to 5.9 inch (49.78 to 150 mm)
View Details