BUD INDUSTRIES, INC. Boxes CU-3010-A

Description
"Box Metal, Aluminum Natural U Shaped Pieces 10.000"" L x 6.000"" W (254.00mm x 152.40mm) X 3.500"" (88.90mm)"
Request a Quote Datasheet
Description
"Box Metal, Aluminum Natural U Shaped Pieces 10.000"" L x 6.000"" W (254.00mm x 152.40mm) X 3.500"" (88.90mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1097-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Natural U Shaped Pieces 10.000"" L x 6.000"" W (254.00mm x 152.40mm) X 3.500"" (88.90mm)"

"Box Metal, Aluminum Natural U Shaped Pieces 10.000"" L x 6.000"" W (254.00mm x 152.40mm) X 3.500"" (88.90mm)"

Buy Now Datasheet
Boxes, Enclosures, Racks - Boxes - CU-3010-A - Win Source Electronics
Laguna Hills, CA, United States
Boxes, Enclosures, Racks - Boxes
CU-3010-A
Boxes, Enclosures, Racks - Boxes CU-3010-A
Win Source Part Number: 1101799-CU-3010-A Category: Boxes, Enclosures, Racks>Boxes Series: Mini-Box Color: Natural Package: Bulk Standard Package: 1 Thickness: 0.040" (1.02mm) Height: 3.500" (88.90mm) Material: Metal, Aluminum Design: U Shaped Pieces Weight: 1.3 lbs (589.7 g) Container Type: Box Area (L x W): 60.0in² (387cm²) Dimension: 10.000" L x 6.000" W (254.00mm x 152.40mm) Alternative Parts (Cross-Reference): CU-3009-A; 1411RU; 1411FBRU; AC-404; 1411UU; AC-401CU-3010A; CU3010A; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7612.90.1090 Mfr: Bud Industries Other Names: CU3010A,377-1097,CU 3010 A

Win Source Part Number: 1101799-CU-3010-A
Category: Boxes, Enclosures, Racks>Boxes
Series: Mini-Box
Color: Natural
Package: Bulk
Standard Package: 1
Thickness: 0.040" (1.02mm)
Height: 3.500" (88.90mm)
Material: Metal, Aluminum
Design: U Shaped Pieces
Weight: 1.3 lbs (589.7 g)
Container Type: Box
Area (L x W): 60.0in² (387cm²)
Dimension: 10.000" L x 6.000" W (254.00mm x 152.40mm)
Alternative Parts (Cross-Reference): CU-3009-A; 1411RU; 1411FBRU; AC-404; 1411UU; AC-401CU-3010A; CU3010A;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 7612.90.1090
Mfr: Bud Industries
Other Names: CU3010A,377-1097,CU 3010 A

Buy Now
Enclosure, Box, Aluminium; Enclosure Type Bud Industries - 10M8413 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Aluminium; Enclosure Type Bud Industries
10M8413
Enclosure, Box, Aluminium; Enclosure Type Bud Industries 10M8413
ENCLOSURE, BOX, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:88.9mm; External Width - Metric:152mm; External Depth - Metric:254mm; IP Rating:-; Body Color:Natural; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, BOX, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:88.9mm; External Width - Metric:152mm; External Depth - Metric:254mm; IP Rating:-; Body Color:Natural; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Minibox; Aluminum; 10 in.; 6 in.; 3.5 in.; Natural; 0.375 in. - 70148738 - Allied Electronics, Inc.
Fort Worth, TX, USA
Minibox; Aluminum; 10 in.; 6 in.; 3.5 in.; Natural; 0.375 in.
70148738
Minibox; Aluminum; 10 in.; 6 in.; 3.5 in.; Natural; 0.375 in. 70148738
Minibox, Aluminum Material, 0.375 in. Thickness, #6 Sheet Metal Screw Self-contained units for use where shielding as well as protection from dust and dirt is desired. May be used for phono amplifiers, VHF and UHF converters, low-pass TVI filters, test and measurement units, etc. Two-piece construction permits installation of components or wiring modifications. Flanges assure low RF leakage and provide high rigidity. Choice of snap-lock fastening or screw fastening; all hardware supplied. Made of high-quality aluminum — smooth gray (SG) or natural finish (NF). Easy to cut, punch and drill.

Minibox, Aluminum Material, 0.375 in. Thickness, #6 Sheet Metal Screw
Self-contained units for use where shielding as well as protection from dust and dirt is desired. May be used for phono amplifiers, VHF and UHF converters, low-pass TVI filters, test and measurement units, etc. Two-piece construction permits installation of components or wiring modifications. Flanges assure low RF leakage and provide high rigidity. Choice of snap-lock fastening or screw fastening; all hardware supplied. Made of high-quality aluminum — smooth gray (SG) or natural finish (NF). Easy to cut, punch and drill.

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-1097-ND CU-3010-A 10M8413 70148738
Product Name Boxes Boxes, Enclosures, Racks - Boxes Enclosure, Box, Aluminium; Enclosure Type Bud Industries Minibox; Aluminum; 10 in.; 6 in.; 3.5 in.; Natural; 0.375 in.
Type Junction Box Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Boxes - 36-704-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Junction Box
Material Plastic, Phenolic
View Details
2 suppliers
Enclosure, Multipurpose, Asa, White/grey; Enclosure Type Takachi - 38AC2580 - Newark, An Avnet Company
Specs
Length 1.18 inch (30 mm)
Width 5.12 inch (130 mm)
Depth 6.89 inch (175 mm)
View Details