BUD INDUSTRIES, INC. Boxes CU-3006-A

Description
"Box Metal, Aluminum Natural U Shaped Pieces 5.250"" L x 3.000"" W (133.35mm x 76.20mm) X 2.125"" (53.98mm)"
Request a Quote Datasheet
Description
"Box Metal, Aluminum Natural U Shaped Pieces 5.250"" L x 3.000"" W (133.35mm x 76.20mm) X 2.125"" (53.98mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1093-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Natural U Shaped Pieces 5.250"" L x 3.000"" W (133.35mm x 76.20mm) X 2.125"" (53.98mm)"

"Box Metal, Aluminum Natural U Shaped Pieces 5.250"" L x 3.000"" W (133.35mm x 76.20mm) X 2.125"" (53.98mm)"

Buy Now Datasheet
Minibox; Aluminum; 5.25 in.; 3 in.; 2.125 in.; Natural; 0.375 in. - 70148734 - Allied Electronics, Inc.
Fort Worth, TX, USA
Minibox; Aluminum; 5.25 in.; 3 in.; 2.125 in.; Natural; 0.375 in.
70148734
Minibox; Aluminum; 5.25 in.; 3 in.; 2.125 in.; Natural; 0.375 in. 70148734
Minibox, Aluminum Material, 0.375 in. Thickness, #6 Sheet Metal Screw Self-contained units for use where shielding as well as protection from dust and dirt is desired. May be used for phono amplifiers, VHF and UHF converters, low-pass TVI filters, test and measurement units, etc. Two-piece construction permits installation of components or wiring modifications. Flanges assure low RF leakage and provide high rigidity. Choice of snap-lock fastening or screw fastening; all hardware supplied. Made of high-quality aluminum — smooth gray (SG) or natural finish (NF). Easy to cut, punch and drill.

Minibox, Aluminum Material, 0.375 in. Thickness, #6 Sheet Metal Screw
Self-contained units for use where shielding as well as protection from dust and dirt is desired. May be used for phono amplifiers, VHF and UHF converters, low-pass TVI filters, test and measurement units, etc. Two-piece construction permits installation of components or wiring modifications. Flanges assure low RF leakage and provide high rigidity. Choice of snap-lock fastening or screw fastening; all hardware supplied. Made of high-quality aluminum — smooth gray (SG) or natural finish (NF). Easy to cut, punch and drill.

Supplier's Site
Enclosure, Box, Aluminium; Enclosure Type Bud Industries - 91F578 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Aluminium; Enclosure Type Bud Industries
91F578
Enclosure, Box, Aluminium; Enclosure Type Bud Industries 91F578
ENCLOSURE, BOX, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:53.8mm; External Width - Metric:76mm; External Depth - Metric:133mm; IP Rating:-; Body Color:Natural; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, BOX, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:53.8mm; External Width - Metric:76mm; External Depth - Metric:133mm; IP Rating:-; Body Color:Natural; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-1093-ND 70148734 91F578
Product Name Boxes Minibox; Aluminum; 5.25 in.; 3 in.; 2.125 in.; Natural; 0.375 in. Enclosure, Box, Aluminium; Enclosure Type Bud Industries
Type Junction Box Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Wallmount Enclosures - 1418JC9 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 16 inch (406 mm)
View Details
5 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Type A Enclosure - PowderSafe™ AC705 - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details