BUD INDUSTRIES, INC. Boxes CU-3003-A

Description
"Box Metal, Aluminum Natural U Shaped Pieces 4.000"" L x 2.250"" W (101.60mm x 57.15mm) X 2.250"" (57.15mm)"
Request a Quote Datasheet
Description
"Box Metal, Aluminum Natural U Shaped Pieces 4.000"" L x 2.250"" W (101.60mm x 57.15mm) X 2.250"" (57.15mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1090-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Natural U Shaped Pieces 4.000"" L x 2.250"" W (101.60mm x 57.15mm) X 2.250"" (57.15mm)"

"Box Metal, Aluminum Natural U Shaped Pieces 4.000"" L x 2.250"" W (101.60mm x 57.15mm) X 2.250"" (57.15mm)"

Buy Now Datasheet
Enclosure - 17808743 - Radwell International
Willingboro, NJ, United States
Enclosure
17808743
Enclosure 17808743
ENCLOSURE, BOX, ALUMINIUM, ENCLOSURE TYPE:SMALL, ENCLOSURE MATERIAL:ALUMINIUM, EXTERNAL HEIGHT - METRIC:57.2MM, EXTERNAL WIDTH - METRIC:57MM, EXTERNAL DEPTH - METRIC:102MM, IP RATING:-, BODY COLOR:NATURAL, NEMA RATING:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

ENCLOSURE, BOX, ALUMINIUM, ENCLOSURE TYPE:SMALL, ENCLOSURE MATERIAL:ALUMINIUM, EXTERNAL HEIGHT - METRIC:57.2MM, EXTERNAL WIDTH - METRIC:57MM, EXTERNAL DEPTH - METRIC:102MM, IP RATING:-, BODY COLOR:NATURAL, NEMA RATING:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Enclosure, Box, Aluminium; Enclosure Type Bud Industries - 06M4533 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Aluminium; Enclosure Type Bud Industries
06M4533
Enclosure, Box, Aluminium; Enclosure Type Bud Industries 06M4533
ENCLOSURE, BOX, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:57.2mm; External Width - Metric:57mm; External Depth - Metric:102mm; IP Rating:-; Body Color:Natural; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, BOX, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:57.2mm; External Width - Metric:57mm; External Depth - Metric:102mm; IP Rating:-; Body Color:Natural; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Minibox; Aluminum; 4 in.; 2.25 in.; 2.25 in.; Natural; 0.375 in. - 70148731 - Allied Electronics, Inc.
Fort Worth, TX, USA
Minibox; Aluminum; 4 in.; 2.25 in.; 2.25 in.; Natural; 0.375 in.
70148731
Minibox; Aluminum; 4 in.; 2.25 in.; 2.25 in.; Natural; 0.375 in. 70148731
Minibox, Aluminum Material, 0.375 in. Thickness, #6 Sheet Metal Screw Self-contained units for use where shielding as well as protection from dust and dirt is desired. May be used for phono amplifiers, VHF and UHF converters, low-pass TVI filters, test and measurement units, etc. Two-piece construction permits installation of components or wiring modifications. Flanges assure low RF leakage and provide high rigidity. Choice of snap-lock fastening or screw fastening; all hardware supplied. Made of high-quality aluminum — smooth gray (SG) or natural finish (NF). Easy to cut, punch and drill.

Minibox, Aluminum Material, 0.375 in. Thickness, #6 Sheet Metal Screw
Self-contained units for use where shielding as well as protection from dust and dirt is desired. May be used for phono amplifiers, VHF and UHF converters, low-pass TVI filters, test and measurement units, etc. Two-piece construction permits installation of components or wiring modifications. Flanges assure low RF leakage and provide high rigidity. Choice of snap-lock fastening or screw fastening; all hardware supplied. Made of high-quality aluminum — smooth gray (SG) or natural finish (NF). Easy to cut, punch and drill.

Supplier's Site

Technical Specifications

  DigiKey Radwell International Newark, An Avnet Company Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-1090-ND 17808743 06M4533 70148731
Product Name Boxes Enclosure Enclosure, Box, Aluminium; Enclosure Type Bud Industries Minibox; Aluminum; 4 in.; 2.25 in.; 2.25 in.; Natural; 0.375 in.
Type Junction Box Junction Box Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117602 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.03 inch (77 mm)
Width 7.09 inch (180 mm)
View Details
Phenolic Instrument Case - 702 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 8.38 inch (213 mm)
View Details
3 suppliers
Heat Sink Enclosure, Aluminium, Silver; Enclosure Type Takachi - 78X4261 - Newark, An Avnet Company
Specs
Length 2.76 inch (70 mm)
Width 8.98 inch (228 mm)
Depth 7.09 inch (180 mm)
View Details