Win Source Part Number: 1053749-CU-3002-A
Category: Boxes, Enclosures, Racks>Boxes
Series: Mini-Box
Color: Natural
Package: Bulk
Standard Package: 1
Thickness: 0.040" (1.02mm)
Height: 1.625" (41.28mm)
Material: Metal, Aluminum
Design: U Shaped Pieces
Weight: 0.25 lb (113.4 g)
Container Type: Box
Area (L x W): 8.50in² (54.8cm²)
Dimension: 4.000" L x 2.125" W (101.60mm x 53.98mm)
Alternative Parts (Cross-Reference): CU-3001-A; CU-3000-A; 1411FBDU; 1411CU; 1411FBCU; CU-123CU-3002A; CU3002A;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 7612.90.1090
Mfr: Bud Industries
Other Names: CU3002A,377-1089,CU 3002 A
"Box Metal, Aluminum Natural U Shaped Pieces 4.000"" L x 2.125"" W (101.60mm x 53.98mm) X 1.625"" (41.28mm)"
Minibox, Aluminum Material, 0.375 in. Thickness, #6 Sheet Metal Screw
Self-contained units for use where shielding as well as protection from dust and dirt is desired. May be used for phono amplifiers, VHF and UHF converters, low-pass TVI filters, test and measurement units, etc. Two-piece construction permits installation of components or wiring modifications. Flanges assure low RF leakage and provide high rigidity. Choice of snap-lock fastening or screw fastening; all hardware supplied. Made of high-quality aluminum — smooth gray (SG) or natural finish (NF). Easy to cut, punch and drill.
ENCLOSURE, BOX, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:41.15mm; External Width - Metric:54mm; External Depth - Metric:102mm; IP Rating:-; Body Color:Natural; NEMA Rating:- RoHS Compliant: Yes
| Win Source Electronics | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | CU-3002-A | 377-1089-ND | 70148730 | 91F574 |
| Product Name | Boxes, Enclosures, Racks - Boxes | Boxes | Minibox; Aluminum; 4 in.; 2.125 in.; 1.625 in.; Natural; 0.375 in. | Enclosure, Box, Aluminium; Enclosure Type Bud Industries |
| Type | Junction Box | Electronic and Instrument Enclosures |