BUD INDUSTRIES, INC. Enclosure;Diecast Aluminum;Gray Finish;7.39L x 4.70W x 2.21H in CU-247-G

Description
Econobox, Body Material Aluminum Alloy, Gray, #6-32 Flat Head Screw The Low-Cost, Cast Aluminum Enclosure. Bud offers 15 box sizes, each with close fitting flange covers fastened to bosses in the body with screws. This plus thickness of the #ADC-10 aluminum alloy offers excellent screening properties. These lightweight, easy to machine enclosures have a number of uses — instrument and meter cases, filter networks, junction bosses switching and many other applications requiring a small box. In addition, they are ideal for concealed or other interior use where a safety closure is necessary.
Description
Econobox, Body Material Aluminum Alloy, Gray, #6-32 Flat Head Screw The Low-Cost, Cast Aluminum Enclosure. Bud offers 15 box sizes, each with close fitting flange covers fastened to bosses in the body with screws. This plus thickness of the #ADC-10 aluminum alloy offers excellent screening properties. These lightweight, easy to machine enclosures have a number of uses — instrument and meter cases, filter networks, junction bosses switching and many other applications requiring a small box. In addition, they are ideal for concealed or other interior use where a safety closure is necessary.

Suppliers

Company
Product
Description
Supplier Links
Enclosure;Diecast Aluminum;Gray Finish;7.39L x 4.70W x 2.21H in - 70148546 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure;Diecast Aluminum;Gray Finish;7.39L x 4.70W x 2.21H in
70148546
Enclosure;Diecast Aluminum;Gray Finish;7.39L x 4.70W x 2.21H in 70148546
Econobox, Body Material Aluminum Alloy, Gray, #6-32 Flat Head Screw The Low-Cost, Cast Aluminum Enclosure. Bud offers 15 box sizes, each with close fitting flange covers fastened to bosses in the body with screws. This plus thickness of the #ADC-10 aluminum alloy offers excellent screening properties. These lightweight, easy to machine enclosures have a number of uses — instrument and meter cases, filter networks, junction bosses switching and many other applications requiring a small box. In addition, they are ideal for concealed or other interior use where a safety closure is necessary.

Econobox, Body Material Aluminum Alloy, Gray, #6-32 Flat Head Screw
The Low-Cost, Cast Aluminum Enclosure. Bud offers 15 box sizes, each with close fitting flange covers fastened to bosses in the body with screws. This plus thickness of the #ADC-10 aluminum alloy offers excellent screening properties. These lightweight, easy to machine enclosures have a number of uses — instrument and meter cases, filter networks, junction bosses switching and many other applications requiring a small box. In addition, they are ideal for concealed or other interior use where a safety closure is necessary.

Supplier's Site
Enclosure, Box, Aluminium, Gray; Enclosure Type Bud Industries - 24C9800 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Aluminium, Gray; Enclosure Type Bud Industries
24C9800
Enclosure, Box, Aluminium, Gray; Enclosure Type Bud Industries 24C9800
ENCLOSURE, BOX, ALUMINIUM, GRAY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:56.1mm; External Width - Metric:119mm; External Depth - Metric:188mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, BOX, ALUMINIUM, GRAY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:56.1mm; External Width - Metric:119mm; External Depth - Metric:188mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 70148546 24C9800
Product Name Enclosure;Diecast Aluminum;Gray Finish;7.39L x 4.70W x 2.21H in Enclosure, Box, Aluminium, Gray; Enclosure Type Bud Industries
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 116946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JK13 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details
3 suppliers