BUD INDUSTRIES, INC. Econobox CU-234

Description
For instrument and meter cases, filter networks, junction boxes, switching
Request a Quote Datasheet
Description
For instrument and meter cases, filter networks, junction boxes, switching
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
Econobox
CU-234
Econobox CU-234
For instrument and meter cases, filter networks, junction boxes, switching

For instrument and meter cases, filter networks, junction boxes, switching

Supplier's Site
Boxes, Enclosures, Racks - Boxes - CU-234 - Win Source Electronics
Laguna Hills, CA, United States
Boxes, Enclosures, Racks - Boxes
CU-234
Boxes, Enclosures, Racks - Boxes CU-234
Win Source Part Number: 989611-CU-234 Category: Boxes, Enclosures, Racks>Boxes Series: Econobox Color: Natural Package: Bulk Standard Package: 1 Thickness: 0.094" (2.39mm) Height: 2.218" (56.34mm) Material: Metal, Aluminum Design: Cover Included Weight: 0.75 lb (340.19 g) Container Type: Box Area (L x W): 17.3in² (112cm²) Dimension: 4.688" L x 3.688" W (119.08mm x 93.68mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7612.90.1090 Mfr: Bud Industries Other Names: CU 234,CU234,377-1109

Win Source Part Number: 989611-CU-234
Category: Boxes, Enclosures, Racks>Boxes
Series: Econobox
Color: Natural
Package: Bulk
Standard Package: 1
Thickness: 0.094" (2.39mm)
Height: 2.218" (56.34mm)
Material: Metal, Aluminum
Design: Cover Included
Weight: 0.75 lb (340.19 g)
Container Type: Box
Area (L x W): 17.3in² (112cm²)
Dimension: 4.688" L x 3.688" W (119.08mm x 93.68mm)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 7612.90.1090
Mfr: Bud Industries
Other Names: CU 234,CU234,377-1109

Buy Now Datasheet
Boxes - 377-1109-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Natural Cover Included 4.688"" L x 3.688"" W (119.08mm x 93.68mm) X 2.218"" (56.34mm)"

"Box Metal, Aluminum Natural Cover Included 4.688"" L x 3.688"" W (119.08mm x 93.68mm) X 2.218"" (56.34mm)"

Buy Now Datasheet
Enclosure;Diecast Aluminum;Natural Finish; 4.68L x 3.68W x 2.21H in - 70148694 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure;Diecast Aluminum;Natural Finish; 4.68L x 3.68W x 2.21H in
70148694
Enclosure;Diecast Aluminum;Natural Finish; 4.68L x 3.68W x 2.21H in 70148694
Econobox, Body Material Aluminum Alloy, #6-32 Flat Head Screws The Low-Cost, Cast Aluminum Enclosure. Bud offers 15 box sizes, each with close fitting flange covers fastened to bosses in the body with screws. This plus thickness of the #ADC-10 aluminum alloy offers excellent screening properties. These lightweight, easy to machine enclosures have a number of uses — instrument and meter cases, filter networks, junction bosses switching and many other applications requiring a small box. In addition, they are ideal for concealed or other interior use where a safety closure is necessary.

Econobox, Body Material Aluminum Alloy, #6-32 Flat Head Screws
The Low-Cost, Cast Aluminum Enclosure. Bud offers 15 box sizes, each with close fitting flange covers fastened to bosses in the body with screws. This plus thickness of the #ADC-10 aluminum alloy offers excellent screening properties. These lightweight, easy to machine enclosures have a number of uses — instrument and meter cases, filter networks, junction bosses switching and many other applications requiring a small box. In addition, they are ideal for concealed or other interior use where a safety closure is necessary.

Supplier's Site
Enclosure, Box, Aluminium, Unfinished; Enclosure Type Bud Industries - 91F1604 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Aluminium, Unfinished; Enclosure Type Bud Industries
91F1604
Enclosure, Box, Aluminium, Unfinished; Enclosure Type Bud Industries 91F1604
ENCLOSURE, BOX, ALUMINIUM, UNFINISHED; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:56.1mm; External Width - Metric:93mm; External Depth - Metric:119mm; IP Rating:-; Body Color:Natural RoHS Compliant: Yes

ENCLOSURE, BOX, ALUMINIUM, UNFINISHED; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:56.1mm; External Width - Metric:93mm; External Depth - Metric:119mm; IP Rating:-; Body Color:Natural RoHS Compliant: Yes

Supplier's Site
BUDI Wall Mount - CU-234 - Galco Industrial Electronics
Madison Heights, MI, United States
BUDI Wall Mount
CU-234
BUDI Wall Mount CU-234
Econobox Aluminum Box CU-234

Econobox Aluminum Box CU-234

Supplier's Site

Technical Specifications

  BUD INDUSTRIES, INC. Win Source Electronics DigiKey Allied Electronics, Inc. Newark, An Avnet Company Galco Industrial Electronics
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number CU-234 CU-234 377-1109-ND 70148694 91F1604 CU-234
Product Name Econobox Boxes, Enclosures, Racks - Boxes Boxes Enclosure;Diecast Aluminum;Natural Finish; 4.68L x 3.68W x 2.21H in Enclosure, Box, Aluminium, Unfinished; Enclosure Type Bud Industries BUDI Wall Mount
Type Electronic and Instrument Enclosures Junction Box Electronic and Instrument Enclosures
Shape Rectangular
Length 4.68 inch (119 mm) 2.06 inch (52.37 mm) 2.21 inch (56.1 mm)
Width 3.68 inch (93.47 mm) 3.69 inch (93.68 mm) 3.66 inch (93 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Heat Sink Enclosure, Aluminium, Silver; Enclosure Type Takachi - 78X4253 - Newark, An Avnet Company
Specs
Length 1.18 inch (30 mm)
Width 5.04 inch (128 mm)
Depth 7.09 inch (180 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details