BUD INDUSTRIES, INC. Boxes, Enclosures, Racks - Boxes CU-2111-B

Description
Win Source Part Number: 1169909-CU-2111-B Category: Boxes, Enclosures, Racks>Boxes Series: Mini-Box Color: Gray Package: Bulk Standard Package: 1 Thickness: 0.040" (1.02mm) Height: 4.000" (101.60mm) Material: Metal, Aluminum Design: U Shaped Pieces Weight: 1.8 lbs (816.5 g) Container Type: Box Area (L x W): 84.0in² (542cm²) Dimension: 12.000" L x 7.000" W (304.80mm x 177.80mm) Alternative Parts (Cross-Reference): CU-2111-B.; CU-2111B; CU2111B; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7612.90.1090 Mfr: Bud Industries Other Names: CU2111B,377-1086,CU 2111 B
Request a Quote Datasheet
Description
Win Source Part Number: 1169909-CU-2111-B Category: Boxes, Enclosures, Racks>Boxes Series: Mini-Box Color: Gray Package: Bulk Standard Package: 1 Thickness: 0.040" (1.02mm) Height: 4.000" (101.60mm) Material: Metal, Aluminum Design: U Shaped Pieces Weight: 1.8 lbs (816.5 g) Container Type: Box Area (L x W): 84.0in² (542cm²) Dimension: 12.000" L x 7.000" W (304.80mm x 177.80mm) Alternative Parts (Cross-Reference): CU-2111-B.; CU-2111B; CU2111B; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7612.90.1090 Mfr: Bud Industries Other Names: CU2111B,377-1086,CU 2111 B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes, Enclosures, Racks - Boxes - CU-2111-B - Win Source Electronics
Laguna Hills, CA, United States
Boxes, Enclosures, Racks - Boxes
CU-2111-B
Boxes, Enclosures, Racks - Boxes CU-2111-B
Win Source Part Number: 1169909-CU-2111-B Category: Boxes, Enclosures, Racks>Boxes Series: Mini-Box Color: Gray Package: Bulk Standard Package: 1 Thickness: 0.040" (1.02mm) Height: 4.000" (101.60mm) Material: Metal, Aluminum Design: U Shaped Pieces Weight: 1.8 lbs (816.5 g) Container Type: Box Area (L x W): 84.0in² (542cm²) Dimension: 12.000" L x 7.000" W (304.80mm x 177.80mm) Alternative Parts (Cross-Reference): CU-2111-B.; CU-2111B; CU2111B; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7612.90.1090 Mfr: Bud Industries Other Names: CU2111B,377-1086,CU 2111 B

Win Source Part Number: 1169909-CU-2111-B
Category: Boxes, Enclosures, Racks>Boxes
Series: Mini-Box
Color: Gray
Package: Bulk
Standard Package: 1
Thickness: 0.040" (1.02mm)
Height: 4.000" (101.60mm)
Material: Metal, Aluminum
Design: U Shaped Pieces
Weight: 1.8 lbs (816.5 g)
Container Type: Box
Area (L x W): 84.0in² (542cm²)
Dimension: 12.000" L x 7.000" W (304.80mm x 177.80mm)
Alternative Parts (Cross-Reference): CU-2111-B.; CU-2111B; CU2111B;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 7612.90.1090
Mfr: Bud Industries
Other Names: CU2111B,377-1086,CU 2111 B

Buy Now
Boxes - 377-1086-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Gray U Shaped Pieces 12.000"" L x 7.000"" W (304.80mm x 177.80mm) X 4.000"" (101.60mm)"

"Box Metal, Aluminum Gray U Shaped Pieces 12.000"" L x 7.000"" W (304.80mm x 177.80mm) X 4.000"" (101.60mm)"

Buy Now Datasheet
Enclosure, Box, Aluminium, Gray; Enclosure Type Bud Industries - 06M4531 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Aluminium, Gray; Enclosure Type Bud Industries
06M4531
Enclosure, Box, Aluminium, Gray; Enclosure Type Bud Industries 06M4531
ENCLOSURE, BOX, ALUMINIUM, GRAY; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:101.6mm; External Width - Metric:178mm; External Depth - Metric:305mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, BOX, ALUMINIUM, GRAY; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:101.6mm; External Width - Metric:178mm; External Depth - Metric:305mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Minibox; Aluminum; 12 in.; 7 in.; 4 in.; Painted; 0.375 in. - 70148727 - Allied Electronics, Inc.
Fort Worth, TX, USA
Minibox; Aluminum; 12 in.; 7 in.; 4 in.; Painted; 0.375 in.
70148727
Minibox; Aluminum; 12 in.; 7 in.; 4 in.; Painted; 0.375 in. 70148727
Minibox, Aluminum Material, 0.375 in. Thickness, #6 Sheet Metal Screw Self-contained units for use where shielding as well as protection from dust and dirt is desired. May be used for phono amplifiers, VHF and UHF converters, low-pass TVI filters, test and measurement units, etc. Two-piece construction permits installation of components or wiring modifications. Flanges assure low RF leakage and provide high rigidity. Choice of snap-lock fastening or screw fastening; all hardware supplied. Made of high-quality aluminum — smooth gray (SG) or natural finish (NF). Easy to cut, punch and drill.

Minibox, Aluminum Material, 0.375 in. Thickness, #6 Sheet Metal Screw
Self-contained units for use where shielding as well as protection from dust and dirt is desired. May be used for phono amplifiers, VHF and UHF converters, low-pass TVI filters, test and measurement units, etc. Two-piece construction permits installation of components or wiring modifications. Flanges assure low RF leakage and provide high rigidity. Choice of snap-lock fastening or screw fastening; all hardware supplied. Made of high-quality aluminum — smooth gray (SG) or natural finish (NF). Easy to cut, punch and drill.

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number CU-2111-B 377-1086-ND 06M4531 70148727
Product Name Boxes, Enclosures, Racks - Boxes Boxes Enclosure, Box, Aluminium, Gray; Enclosure Type Bud Industries Minibox; Aluminum; 12 in.; 7 in.; 4 in.; Painted; 0.375 in.
Type Junction Box Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Pcb Box Enclosure, Abs, White; Enclosure Type Takachi - 84X0065 - Newark, An Avnet Company
Specs
Length 1.38 inch (35 mm)
Width 5.51 inch (140 mm)
Depth 4.33 inch (110 mm)
View Details
19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 1.72 to 10.47 inch (43.69 to 266 mm)
View Details