BUD INDUSTRIES, INC. Boxes CU-2103-B

Description
"Box Metal, Aluminum Gray U Shaped Pieces 4.000"" L x 2.250"" W (101.60mm x 57.15mm) X 2.250"" (57.15mm)"
Request a Quote Datasheet
Description
"Box Metal, Aluminum Gray U Shaped Pieces 4.000"" L x 2.250"" W (101.60mm x 57.15mm) X 2.250"" (57.15mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1079-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Gray U Shaped Pieces 4.000"" L x 2.250"" W (101.60mm x 57.15mm) X 2.250"" (57.15mm)"

"Box Metal, Aluminum Gray U Shaped Pieces 4.000"" L x 2.250"" W (101.60mm x 57.15mm) X 2.250"" (57.15mm)"

Buy Now Datasheet
Enclosure, Box, Aluminium, Gray; Enclosure Type Bud Industries - 06M4528 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Aluminium, Gray; Enclosure Type Bud Industries
06M4528
Enclosure, Box, Aluminium, Gray; Enclosure Type Bud Industries 06M4528
ENCLOSURE, BOX, ALUMINIUM, GRAY; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:57.2mm; External Width - Metric:57mm; External Depth - Metric:102mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, BOX, ALUMINIUM, GRAY; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:57.2mm; External Width - Metric:57mm; External Depth - Metric:102mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Minibox; Aluminum; 4 in.; 2.25 in.; 2.25 in.; Painted; 0.375 in. - 70148719 - Allied Electronics, Inc.
Fort Worth, TX, USA
Minibox; Aluminum; 4 in.; 2.25 in.; 2.25 in.; Painted; 0.375 in.
70148719
Minibox; Aluminum; 4 in.; 2.25 in.; 2.25 in.; Painted; 0.375 in. 70148719
Minibox, Aluminum Material, 0.375 in. Thickness, #6 Sheet Metal Screw Self-contained units for use where shielding as well as protection from dust and dirt is desired. May be used for phono amplifiers, VHF and UHF converters, low-pass TVI filters, test and measurement units, etc. Two-piece construction permits installation of components or wiring modifications. Flanges assure low RF leakage and provide high rigidity. Choice of snap-lock fastening or screw fastening; all hardware supplied. Made of high-quality aluminum — smooth gray (SG) or natural finish (NF). Easy to cut, punch and drill.

Minibox, Aluminum Material, 0.375 in. Thickness, #6 Sheet Metal Screw
Self-contained units for use where shielding as well as protection from dust and dirt is desired. May be used for phono amplifiers, VHF and UHF converters, low-pass TVI filters, test and measurement units, etc. Two-piece construction permits installation of components or wiring modifications. Flanges assure low RF leakage and provide high rigidity. Choice of snap-lock fastening or screw fastening; all hardware supplied. Made of high-quality aluminum — smooth gray (SG) or natural finish (NF). Easy to cut, punch and drill.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-1079-ND 06M4528 70148719
Product Name Boxes Enclosure, Box, Aluminium, Gray; Enclosure Type Bud Industries Minibox; Aluminum; 4 in.; 2.25 in.; 2.25 in.; Painted; 0.375 in.
Type Junction Box Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Boxes - 36-670-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Junction Box
Material Polycarbonate
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC780C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 72 inch (1829 mm)
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details