BUD INDUSTRIES, INC. Boxes CU-2102-B

Description
"Box Metal, Aluminum Gray U Shaped Pieces 4.000"" L x 2.125"" W (101.60mm x 53.98mm) X 1.625"" (41.28mm)"
Request a Quote Datasheet
Description
"Box Metal, Aluminum Gray U Shaped Pieces 4.000"" L x 2.125"" W (101.60mm x 53.98mm) X 1.625"" (41.28mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1078-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Gray U Shaped Pieces 4.000"" L x 2.125"" W (101.60mm x 53.98mm) X 1.625"" (41.28mm)"

"Box Metal, Aluminum Gray U Shaped Pieces 4.000"" L x 2.125"" W (101.60mm x 53.98mm) X 1.625"" (41.28mm)"

Buy Now Datasheet
Enclosure, Box, Aluminium, Gray; Enclosure Type Bud Industries - 05M4053 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Aluminium, Gray; Enclosure Type Bud Industries
05M4053
Enclosure, Box, Aluminium, Gray; Enclosure Type Bud Industries 05M4053
ENCLOSURE, BOX, ALUMINIUM, GRAY; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:41.15mm; External Width - Metric:54mm; External Depth - Metric:102mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, BOX, ALUMINIUM, GRAY; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:41.15mm; External Width - Metric:54mm; External Depth - Metric:102mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Minibox; Aluminum; 4 in.; 2.125 in.; 1.625 in.; Painted; 0.375 in. - 70148718 - Allied Electronics, Inc.
Fort Worth, TX, USA
Minibox; Aluminum; 4 in.; 2.125 in.; 1.625 in.; Painted; 0.375 in.
70148718
Minibox; Aluminum; 4 in.; 2.125 in.; 1.625 in.; Painted; 0.375 in. 70148718
Minibox, Aluminum Material, 0.375 in. Thickness, #6 Sheet Metal Screw Self-contained units for use where shielding as well as protection from dust and dirt is desired. May be used for phono amplifiers, VHF and UHF converters, low-pass TVI filters, test and measurement units, etc. Two-piece construction permits installation of components or wiring modifications. Flanges assure low RF leakage and provide high rigidity. Choice of snap-lock fastening or screw fastening; all hardware supplied. Made of high-quality aluminum — smooth gray (SG) or natural finish (NF). Easy to cut, punch and drill.

Minibox, Aluminum Material, 0.375 in. Thickness, #6 Sheet Metal Screw
Self-contained units for use where shielding as well as protection from dust and dirt is desired. May be used for phono amplifiers, VHF and UHF converters, low-pass TVI filters, test and measurement units, etc. Two-piece construction permits installation of components or wiring modifications. Flanges assure low RF leakage and provide high rigidity. Choice of snap-lock fastening or screw fastening; all hardware supplied. Made of high-quality aluminum — smooth gray (SG) or natural finish (NF). Easy to cut, punch and drill.

Supplier's Site
Enclosure - 17752006 - Radwell International
Willingboro, NJ, United States
Enclosure
17752006
Enclosure 17752006
ENCLOSURE, BOX, ALUMINIUM, GRAY, ENCLOSURE TYPE:SMALL, ENCLOSURE MATERIAL:ALUMINIUM, EXTERNAL HEIGHT - METRIC:41.15MM, EXTERNAL WIDTH - METRIC:54MM, EXTERNAL DEPTH - METRIC:102MM, IP RATING:-, BODY COLOR:GREY, NEMA RATING:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

ENCLOSURE, BOX, ALUMINIUM, GRAY, ENCLOSURE TYPE:SMALL, ENCLOSURE MATERIAL:ALUMINIUM, EXTERNAL HEIGHT - METRIC:41.15MM, EXTERNAL WIDTH - METRIC:54MM, EXTERNAL DEPTH - METRIC:102MM, IP RATING:-, BODY COLOR:GREY, NEMA RATING:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc. Radwell International
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-1078-ND 05M4053 70148718 17752006
Product Name Boxes Enclosure, Box, Aluminium, Gray; Enclosure Type Bud Industries Minibox; Aluminum; 4 in.; 2.125 in.; 1.625 in.; Painted; 0.375 in. Enclosure
Type Junction Box Electronic and Instrument Enclosures Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Instrument Enclosures -  - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 2.84 to 5.67 inch (72.14 to 144 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
GUB empty enclosure - flameproof ex d iic enclosures gub 1 - BARTEC
Specs
Material Aluminum
NEMA Rating NEMA Enclosures
Features Flame Retardant
View Details
AL Series Enclosures - 151-006 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.83 inch (199 mm)
View Details
2 suppliers