BUD INDUSTRIES, INC. Boxes CU-2101-B

Description
"Box Metal, Aluminum Gray U Shaped Pieces 3.250"" L x 2.125"" W (82.55mm x 53.98mm) X 1.625"" (41.28mm)"
Request a Quote Datasheet
Description
"Box Metal, Aluminum Gray U Shaped Pieces 3.250"" L x 2.125"" W (82.55mm x 53.98mm) X 1.625"" (41.28mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1077-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Gray U Shaped Pieces 3.250"" L x 2.125"" W (82.55mm x 53.98mm) X 1.625"" (41.28mm)"

"Box Metal, Aluminum Gray U Shaped Pieces 3.250"" L x 2.125"" W (82.55mm x 53.98mm) X 1.625"" (41.28mm)"

Buy Now Datasheet
Boxes, Enclosures, Racks - Boxes - CU-2101-B - Win Source Electronics
Laguna Hills, CA, United States
Boxes, Enclosures, Racks - Boxes
CU-2101-B
Boxes, Enclosures, Racks - Boxes CU-2101-B
Win Source Part Number: 1204768-CU-2101-B Category: Boxes, Enclosures, Racks>Boxes Series: Mini-Box Color: Gray Package: Bulk Standard Package: 1 Thickness: 0.040" (1.02mm) Height: 1.625" (41.28mm) Material: Metal, Aluminum Design: U Shaped Pieces Weight: 0.25 lb (113.4 g) Container Type: Box Area (L x W): 6.91in² (44.6cm²) Dimension: 3.250" L x 2.125" W (82.55mm x 53.98mm) Alternative Parts (Cross-Reference): CU-2101-B.; CU-2101B; CU2101B; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7612.90.1090 Mfr: Bud Industries Other Names: CU2101B,377-1077,CU 2101 B

Win Source Part Number: 1204768-CU-2101-B
Category: Boxes, Enclosures, Racks>Boxes
Series: Mini-Box
Color: Gray
Package: Bulk
Standard Package: 1
Thickness: 0.040" (1.02mm)
Height: 1.625" (41.28mm)
Material: Metal, Aluminum
Design: U Shaped Pieces
Weight: 0.25 lb (113.4 g)
Container Type: Box
Area (L x W): 6.91in² (44.6cm²)
Dimension: 3.250" L x 2.125" W (82.55mm x 53.98mm)
Alternative Parts (Cross-Reference): CU-2101-B.; CU-2101B; CU2101B;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 7612.90.1090
Mfr: Bud Industries
Other Names: CU2101B,377-1077,CU 2101 B

Buy Now
Minibox; Aluminum; 3.25 in.; 2.125 in.;1.625 in.; Painted; 0.375 in. - 70148717 - Allied Electronics, Inc.
Fort Worth, TX, USA
Minibox; Aluminum; 3.25 in.; 2.125 in.;1.625 in.; Painted; 0.375 in.
70148717
Minibox; Aluminum; 3.25 in.; 2.125 in.;1.625 in.; Painted; 0.375 in. 70148717
Minibox, Aluminum Material, 0.375 in. Thickness, #6 Sheet Metal Screw Self-contained units for use where shielding as well as protection from dust and dirt is desired. May be used for phono amplifiers, VHF and UHF converters, low-pass TVI filters, test and measurement units, etc. Two-piece construction permits installation of components or wiring modifications. Flanges assure low RF leakage and provide high rigidity. Choice of snap-lock fastening or screw fastening; all hardware supplied. Made of high-quality aluminum — smooth gray (SG) or natural finish (NF). Easy to cut, punch and drill.

Minibox, Aluminum Material, 0.375 in. Thickness, #6 Sheet Metal Screw
Self-contained units for use where shielding as well as protection from dust and dirt is desired. May be used for phono amplifiers, VHF and UHF converters, low-pass TVI filters, test and measurement units, etc. Two-piece construction permits installation of components or wiring modifications. Flanges assure low RF leakage and provide high rigidity. Choice of snap-lock fastening or screw fastening; all hardware supplied. Made of high-quality aluminum — smooth gray (SG) or natural finish (NF). Easy to cut, punch and drill.

Supplier's Site
Enclosure, Box, Aluminium, Gray; Enclosure Type Bud Industries - 05M4052 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Aluminium, Gray; Enclosure Type Bud Industries
05M4052
Enclosure, Box, Aluminium, Gray; Enclosure Type Bud Industries 05M4052
ENCLOSURE, BOX, ALUMINIUM, GRAY; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:41.15mm; External Width - Metric:54mm; External Depth - Metric:83mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, BOX, ALUMINIUM, GRAY; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:41.15mm; External Width - Metric:54mm; External Depth - Metric:83mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Allied Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-1077-ND CU-2101-B 70148717 05M4052
Product Name Boxes Boxes, Enclosures, Racks - Boxes Minibox; Aluminum; 3.25 in.; 2.125 in.;1.625 in.; Painted; 0.375 in. Enclosure, Box, Aluminium, Gray; Enclosure Type Bud Industries
Type Junction Box Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details
BATTERY COMPARTMENT, S - 70016670 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Material ABS
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details