BUD INDUSTRIES, INC. Boxes CU-2100-B

Description
"Box Metal, Aluminum Gray U Shaped Pieces 2.750"" L x 2.125"" W (69.85mm x 53.98mm) X 1.625"" (41.28mm)"
Request a Quote Datasheet
Description
"Box Metal, Aluminum Gray U Shaped Pieces 2.750"" L x 2.125"" W (69.85mm x 53.98mm) X 1.625"" (41.28mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1076-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Gray U Shaped Pieces 2.750"" L x 2.125"" W (69.85mm x 53.98mm) X 1.625"" (41.28mm)"

"Box Metal, Aluminum Gray U Shaped Pieces 2.750"" L x 2.125"" W (69.85mm x 53.98mm) X 1.625"" (41.28mm)"

Buy Now Datasheet
Minibox; Aluminum; 2.75 in.; 2.125 in.;1.625 in.; Painted; 0.375 in. - 70148716 - Allied Electronics, Inc.
Fort Worth, TX, USA
Minibox; Aluminum; 2.75 in.; 2.125 in.;1.625 in.; Painted; 0.375 in.
70148716
Minibox; Aluminum; 2.75 in.; 2.125 in.;1.625 in.; Painted; 0.375 in. 70148716
Minibox, Aluminum Material, 0.375 in. Thickness, #6 Sheet Metal Screw Self-contained units for use where shielding as well as protection from dust and dirt is desired. May be used for phono amplifiers, VHF and UHF converters, low-pass TVI filters, test and measurement units, etc. Two-piece construction permits installation of components or wiring modifications. Flanges assure low RF leakage and provide high rigidity. Choice of snap-lock fastening or screw fastening; all hardware supplied. Made of high-quality aluminum — smooth gray (SG) or natural finish (NF). Easy to cut, punch and drill.

Minibox, Aluminum Material, 0.375 in. Thickness, #6 Sheet Metal Screw
Self-contained units for use where shielding as well as protection from dust and dirt is desired. May be used for phono amplifiers, VHF and UHF converters, low-pass TVI filters, test and measurement units, etc. Two-piece construction permits installation of components or wiring modifications. Flanges assure low RF leakage and provide high rigidity. Choice of snap-lock fastening or screw fastening; all hardware supplied. Made of high-quality aluminum — smooth gray (SG) or natural finish (NF). Easy to cut, punch and drill.

Supplier's Site
Enclosure - 17762016 - Radwell International
Willingboro, NJ, United States
Enclosure
17762016
Enclosure 17762016
ENCLOSURE, BOX, ALUMINIUM, GRAY, ENCLOSURE TYPE:SMALL, ENCLOSURE MATERIAL:ALUMINIUM, EXTERNAL HEIGHT - METRIC:41.15MM, EXTERNAL WIDTH - METRIC:54MM, EXTERNAL DEPTH - METRIC:70MM, IP RATING:-, BODY COLOR:GREY, NEMA RATING:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

ENCLOSURE, BOX, ALUMINIUM, GRAY, ENCLOSURE TYPE:SMALL, ENCLOSURE MATERIAL:ALUMINIUM, EXTERNAL HEIGHT - METRIC:41.15MM, EXTERNAL WIDTH - METRIC:54MM, EXTERNAL DEPTH - METRIC:70MM, IP RATING:-, BODY COLOR:GREY, NEMA RATING:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Enclosure, Box, Aluminium, Gray; Enclosure Type Bud Industries - 91F700 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Aluminium, Gray; Enclosure Type Bud Industries
91F700
Enclosure, Box, Aluminium, Gray; Enclosure Type Bud Industries 91F700
ENCLOSURE, BOX, ALUMINIUM, GRAY; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:41.15mm; External Width - Metric:54mm; External Depth - Metric:70mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, BOX, ALUMINIUM, GRAY; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:41.15mm; External Width - Metric:54mm; External Depth - Metric:70mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Radwell International Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-1076-ND 70148716 17762016 91F700
Product Name Boxes Minibox; Aluminum; 2.75 in.; 2.125 in.;1.625 in.; Painted; 0.375 in. Enclosure Enclosure, Box, Aluminium, Gray; Enclosure Type Bud Industries
Type Junction Box Electronic and Instrument Enclosures Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Polyester Enclosures - polyKOM - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station; Pushbutton Enclosures; Junction Box
Shape Rectangular; Square
Length 3.14 to 15.74 inch (79.76 to 400 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Enclosure - 16891295 - Radwell International
Automationdirect.com
Specs
Type Junction Box
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details