BUD INDUSTRIES, INC. Boxes CU-1954

Description
"Box Plastic, ABS Black Cover Included 3.230"" L x 2.244"" W (82.04mm x 57.00mm) X 1.332"" (33.83mm)"
Request a Quote Datasheet
Description
"Box Plastic, ABS Black Cover Included 3.230"" L x 2.244"" W (82.04mm x 57.00mm) X 1.332"" (33.83mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - CU-1954-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Black Cover Included 3.230"" L x 2.244"" W (82.04mm x 57.00mm) X 1.332"" (33.83mm)"

"Box Plastic, ABS Black Cover Included 3.230"" L x 2.244"" W (82.04mm x 57.00mm) X 1.332"" (33.83mm)"

Buy Now Datasheet
Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries - 95C8311 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries
95C8311
Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries 95C8311
ENCLOSURE, UTILITY, PLASTIC, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:33.78mm; External Width - Metric:57mm; External Depth - Metric:82mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, UTILITY, PLASTIC, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:33.78mm; External Width - Metric:57mm; External Depth - Metric:82mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number CU-1954-ND 95C8311
Product Name Boxes Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries
Type Junction Box
Material ABS ABS; ABS
Features Flame Retardant
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 2832121 - RS Components, Ltd.
Specs
Length 6.22 inch (158 mm)
Width 3.74 inch (95 mm)
Depth 1.77 inch (45 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
ESX Enclosures - esx enclosures - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Features Explosion Proof
View Details
TK Series Enclosures - 127-415 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers