BUD INDUSTRIES, INC. Utilibox Style J CU-1947

Description
UL 94V-HB flammability rating, available in black
Request a Quote Datasheet
Description
UL 94V-HB flammability rating, available in black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
Utilibox Style J
CU-1947
Utilibox Style J CU-1947
UL 94V-HB flammability rating, available in black

UL 94V-HB flammability rating, available in black

Supplier's Site
Boxes - CU-1947-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Black Cover Included 7.772"" L x 4.449"" W (197.41mm x 113.00mm) X 2.481"" (63.02mm)"

"Box Plastic, ABS Black Cover Included 7.772"" L x 4.449"" W (197.41mm x 113.00mm) X 2.481"" (63.02mm)"

Buy Now Datasheet
Utili Box, Plastic; ABS Thermoplastic; Black Textured; 7.772 in.; 2.481 in. - 70147414 - Allied Electronics, Inc.
Fort Worth, TX, USA
Utili Box, Plastic; ABS Thermoplastic; Black Textured; 7.772 in.; 2.481 in.
70147414
Utili Box, Plastic; ABS Thermoplastic; Black Textured; 7.772 in.; 2.481 in. 70147414
Utili Boxes, ABS Thermoplastic, Black Textured, M2.5 x 0.630in. Long Screws Black ABS Plastic, UL94-HB Flammability Rating, Suggested Service Temperature –40°C to +40°C Internal PCB Card Guides Accept Both Horizontal and Vertical Boards Grid Pattern on Underside of Cover for Modification Reference Points Mfr.'s Types with "-MB" Suffix Include Factory Installed Mounting Brackets

Utili Boxes, ABS Thermoplastic, Black Textured, M2.5 x 0.630in. Long Screws

  • Black ABS Plastic, UL94-HB Flammability Rating, Suggested Service Temperature –40°C to +40°C
  • Internal PCB Card Guides Accept Both Horizontal and Vertical Boards
  • Grid Pattern on Underside of Cover for Modification Reference Points
  • Mfr.'s Types with "-MB" Suffix Include Factory Installed Mounting Brackets
Supplier's Site
Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries - 99B1197 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries
99B1197
Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries 99B1197
ENCLOSURE, UTILITY, PLASTIC, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:63mm; External Width - Metric:113mm; External Depth - Metric:197mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, UTILITY, PLASTIC, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:63mm; External Width - Metric:113mm; External Depth - Metric:197mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  BUD INDUSTRIES, INC. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number CU-1947 CU-1947-ND 70147414 99B1197
Product Name Utilibox Style J Boxes Utili Box, Plastic; ABS Thermoplastic; Black Textured; 7.772 in.; 2.481 in. Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries
Type Electronic and Instrument Enclosures Junction Box Electronic and Instrument Enclosures
Shape Rectangular
Length 7.68 inch (195 mm) 7.77 inch (197 mm) 2.48 inch (63 mm)
Width 4.45 inch (113 mm) 4.45 inch (113 mm) 4.45 inch (113 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
GUA junction and pulling box - flameproof ex d iic junction boxes and pulling boxes gua - BARTEC
Specs
Type Junction Box
Material Aluminum
NEMA Rating NEMA Enclosures
View Details
Bulk Handling Enclosure - PowderSafe™ AC796BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 72 inch (1829 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details