BUD INDUSTRIES, INC. Utilibox Style J CU-1945

Description
UL 94V-HB flammability rating, available in black
Datasheet
Description
UL 94V-HB flammability rating, available in black
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
Utilibox Style J
CU-1945
Utilibox Style J CU-1945
UL 94V-HB flammability rating, available in black

UL 94V-HB flammability rating, available in black

Supplier's Site
Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries - 99B1196 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries
99B1196
Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries 99B1196
ENCLOSURE, UTILITY, PLASTIC, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:53.1mm; External Width - Metric:96mm; External Depth - Metric:158mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, UTILITY, PLASTIC, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:53.1mm; External Width - Metric:96mm; External Depth - Metric:158mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Utili Box; ABS Thermoplastic; Black Textured; M2.5 x 0.630in. Long Screws - 70147413 - Allied Electronics, Inc.
Fort Worth, TX, USA
Utili Box; ABS Thermoplastic; Black Textured; M2.5 x 0.630in. Long Screws
70147413
Utili Box; ABS Thermoplastic; Black Textured; M2.5 x 0.630in. Long Screws 70147413
Utilibox, ABS Thermoplastic Body Material, Black Textured Finish Black ABS Plastic, UL94-HB Flammability Rating, Suggested Service Temperature –40°C to +40°C Internal PCB Card Guides Accept Both Horizontal and Vertical Boards Grid Pattern on Underside of Cover for Modification Reference Points Mfr.'s Types with "-MB" Suffix Include Factory Installed Mounting Brackets

Utilibox, ABS Thermoplastic Body Material, Black Textured Finish

  • Black ABS Plastic, UL94-HB Flammability Rating, Suggested Service Temperature –40°C to +40°C
  • Internal PCB Card Guides Accept Both Horizontal and Vertical Boards
  • Grid Pattern on Underside of Cover for Modification Reference Points
  • Mfr.'s Types with "-MB" Suffix Include Factory Installed Mounting Brackets
Supplier's Site

Technical Specifications

  BUD INDUSTRIES, INC. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number CU-1945 99B1196 70147413
Product Name Utilibox Style J Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries Utili Box; ABS Thermoplastic; Black Textured; M2.5 x 0.630in. Long Screws
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Shape Rectangular
Length 5.91 inch (150 mm) 2.09 inch (53.1 mm) 6.21 inch (158 mm)
Width 3.54 inch (89.92 mm) 3.78 inch (96 mm) 3.76 inch (95.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Junction Boxes - 1414PHK - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 12 inch (305 mm)
Width 10 inch (254 mm)
View Details
7 suppliers
TK Series Enclosures - 127-404 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4.33 inch (110 mm)
View Details
3 suppliers