OKW Enclosures, Inc. Desktop Enclosures A0620109

Description
Black ABS comtec case,200x150x71mm
Request a Quote
Description
Black ABS comtec case,200x150x71mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Desktop Enclosures - 4152919 - RS Components, Ltd.
Corby, Northants, United Kingdom
Desktop Enclosures
4152919
Desktop Enclosures 4152919
Black ABS comtec case,200x150x71mm

Black ABS comtec case,200x150x71mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 4152919
Product Name Desktop Enclosures
Shape Rectangular; Slanted
Length 5.91 inch (150 mm)
Width 7.87 inch (200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 802525 - RS Components, Ltd.
Specs
Shape Rectangular
Length 6.3 inch (160 mm)
Width 6.3 inch (160 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1415E - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 9 inch (229 mm)
Width 5 inch (127 mm)
View Details
4 suppliers