BUD INDUSTRIES, INC. Utili Box; ABS Thermoplastic; Black Textured; M2.5 x 0.630in. Long Screws CU-1945-MB

Description
Utilibox, ABS Thermoplastic Body Material, Black Textured Finish Black ABS Plastic, UL94-HB Flammability Rating, Suggested Service Temperature –40°C to +40°C Internal PCB Card Guides Accept Both Horizontal and Vertical Boards Grid Pattern on Underside of Cover for Modification Reference Points Mfr.'s Types with "-MB" Suffix Include Factory Installed Mounting Brackets
Datasheet
Description
Utilibox, ABS Thermoplastic Body Material, Black Textured Finish Black ABS Plastic, UL94-HB Flammability Rating, Suggested Service Temperature –40°C to +40°C Internal PCB Card Guides Accept Both Horizontal and Vertical Boards Grid Pattern on Underside of Cover for Modification Reference Points Mfr.'s Types with "-MB" Suffix Include Factory Installed Mounting Brackets
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Utili Box; ABS Thermoplastic; Black Textured; M2.5 x 0.630in. Long Screws - 70147400 - Allied Electronics, Inc.
Fort Worth, TX, USA
Utili Box; ABS Thermoplastic; Black Textured; M2.5 x 0.630in. Long Screws
70147400
Utili Box; ABS Thermoplastic; Black Textured; M2.5 x 0.630in. Long Screws 70147400
Utilibox, ABS Thermoplastic Body Material, Black Textured Finish Black ABS Plastic, UL94-HB Flammability Rating, Suggested Service Temperature –40°C to +40°C Internal PCB Card Guides Accept Both Horizontal and Vertical Boards Grid Pattern on Underside of Cover for Modification Reference Points Mfr.'s Types with "-MB" Suffix Include Factory Installed Mounting Brackets

Utilibox, ABS Thermoplastic Body Material, Black Textured Finish

  • Black ABS Plastic, UL94-HB Flammability Rating, Suggested Service Temperature –40°C to +40°C
  • Internal PCB Card Guides Accept Both Horizontal and Vertical Boards
  • Grid Pattern on Underside of Cover for Modification Reference Points
  • Mfr.'s Types with "-MB" Suffix Include Factory Installed Mounting Brackets
Supplier's Site
Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries - 86H5876 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries
86H5876
Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries 86H5876
ENCLOSURE, UTILITY, PLASTIC, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:53.1mm; External Width - Metric:96mm; External Depth - Metric:158mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, UTILITY, PLASTIC, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:53.1mm; External Width - Metric:96mm; External Depth - Metric:158mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 70147400 86H5876
Product Name Utili Box; ABS Thermoplastic; Black Textured; M2.5 x 0.630in. Long Screws Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries
Type Electronic and Instrument Enclosures
Length 6.21 inch (158 mm) 2.09 inch (53.1 mm)
Width 3.76 inch (95.5 mm) 3.78 inch (96 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Wallmount Enclosures - 1418KK8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 30 inch (762 mm)
View Details
3 suppliers
TK Series Enclosures - 105-909 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 5.12 inch (130 mm)
View Details
4 suppliers