BUD INDUSTRIES, INC. Utilibox Style J CU-1941

Description
UL 94V-HB flammability rating, available in black
Request a Quote Datasheet
Description
UL 94V-HB flammability rating, available in black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
Utilibox Style J
CU-1941
Utilibox Style J CU-1941
UL 94V-HB flammability rating, available in black

UL 94V-HB flammability rating, available in black

Supplier's Site
Boxes - 377-2068-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Black Cover Included 3.268"" L x 2.126"" W (83.01mm x 54.00mm) X 1.201"" (30.51mm)"

"Box Plastic, ABS Black Cover Included 3.268"" L x 2.126"" W (83.01mm x 54.00mm) X 1.201"" (30.51mm)"

Buy Now Datasheet
Enclosure - 17808573 - Radwell International
Willingboro, NJ, United States
Enclosure
17808573
Enclosure 17808573
ENCLOSURE, UTILITY, PLASTIC, BLACK; ENCLOSURE TYPE:UTILITY BOX; ENCLOSURE MATERIAL:ABS; EXTERNAL HEIGHT - METRIC:30.48MM; EXTERNAL WIDTH - METRIC:54MM; EXTERNAL DEPTH - METRIC:83MM; IP RATING:-; BODY COLOR:BLACK; NEMA RATING:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

ENCLOSURE, UTILITY, PLASTIC, BLACK; ENCLOSURE TYPE:UTILITY BOX; ENCLOSURE MATERIAL:ABS; EXTERNAL HEIGHT - METRIC:30.48MM; EXTERNAL WIDTH - METRIC:54MM; EXTERNAL DEPTH - METRIC:83MM; IP RATING:-; BODY COLOR:BLACK; NEMA RATING:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries - 99B1194 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries
99B1194
Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries 99B1194
ENCLOSURE, UTILITY, PLASTIC, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:30.48mm; External Width - Metric:54mm; External Depth - Metric:83mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, UTILITY, PLASTIC, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:30.48mm; External Width - Metric:54mm; External Depth - Metric:83mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site
Utili Box, Plastic; ABS Thermoplastic; Black Textured; 3.268 in.; 2.126 in. - 70147411 - Allied Electronics, Inc.
Fort Worth, TX, USA
Utili Box, Plastic; ABS Thermoplastic; Black Textured; 3.268 in.; 2.126 in.
70147411
Utili Box, Plastic; ABS Thermoplastic; Black Textured; 3.268 in.; 2.126 in. 70147411
Utili Boxes, ABS Thermoplastic, Black Textured, M2.5 x 0.630in. Long Screws Black ABS Plastic, UL94-HB Flammability Rating, Suggested Service Temperature –40°C to +40°C Internal PCB Card Guides Accept Both Horizontal and Vertical Boards Grid Pattern on Underside of Cover for Modification Reference Points Mfr.'s Types with "-MB" Suffix Include Factory Installed Mounting Brackets

Utili Boxes, ABS Thermoplastic, Black Textured, M2.5 x 0.630in. Long Screws

  • Black ABS Plastic, UL94-HB Flammability Rating, Suggested Service Temperature –40°C to +40°C
  • Internal PCB Card Guides Accept Both Horizontal and Vertical Boards
  • Grid Pattern on Underside of Cover for Modification Reference Points
  • Mfr.'s Types with "-MB" Suffix Include Factory Installed Mounting Brackets
Supplier's Site

Technical Specifications

  BUD INDUSTRIES, INC. DigiKey Radwell International Newark, An Avnet Company Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number CU-1941 377-2068-ND 17808573 99B1194 70147411
Product Name Utilibox Style J Boxes Enclosure Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries Utili Box, Plastic; ABS Thermoplastic; Black Textured; 3.268 in.; 2.126 in.
Type Electronic and Instrument Enclosures Junction Box Junction Box Electronic and Instrument Enclosures
Shape Rectangular
Length 3.27 inch (83.06 mm) 1.2 inch (30.48 mm) 3.27 inch (83.01 mm)
Width 2.13 inch (54.1 mm) 2.13 inch (54 mm) 1.2 inch (30.51 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
TG Series Enclosures - 100-412-91 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 9.92 inch (252 mm)
View Details
2 suppliers