BUD INDUSTRIES, INC. Boxes CU-1872-G

Description
"Box Plastic, ABS Gray Cover Included 3.736"" L x 1.886"" W (94.89mm x 47.90mm) X 1.488"" (37.80mm)"
Request a Quote Datasheet
Description
"Box Plastic, ABS Gray Cover Included 3.736"" L x 1.886"" W (94.89mm x 47.90mm) X 1.488"" (37.80mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - CU-1872-G-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Gray Cover Included 3.736"" L x 1.886"" W (94.89mm x 47.90mm) X 1.488"" (37.80mm)"

"Box Plastic, ABS Gray Cover Included 3.736"" L x 1.886"" W (94.89mm x 47.90mm) X 1.488"" (37.80mm)"

Buy Now Datasheet
Enclosure;Box-Lid;Desktop;ABS;Gray;3.73
Fort Worth, TX, USA
Enclosure;Box-Lid;Desktop;ABS;Gray;3.73"Lx1.88"Wx1.48"H;UL94-HB;Utilibox Style F
70149025
Enclosure;Box-Lid;Desktop;ABS;Gray;3.73"Lx1.88"Wx1.48"H;UL94-HB;Utilibox Style F 70149025
Enclosure ABS plastic Body Material, 1.88 in. L x 1.48 in. W x 3.73 in.H Dimension Suggested service temperature -40 to +80 °C Comes with close fitting interlocking lid and assembly hardware Provisions for mounting horizontal and vertical PCB Impact Resistant ABS Close-Fitting Interlocking Lid Internal PCB Card Guides Accept Both Horizontal and Vertical Boards Finish — Black or Gray

Enclosure ABS plastic Body Material, 1.88 in. L x 1.48 in. W x 3.73 in.H Dimension

  • Suggested service temperature -40 to +80 °C
  • Comes with close fitting interlocking lid and assembly hardware
  • Provisions for mounting horizontal and vertical PCB
  • Impact Resistant ABS
  • Close-Fitting Interlocking Lid
  • Internal PCB Card Guides Accept Both Horizontal and Vertical Boards
  • Finish — Black or Gray
Supplier's Site
Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries - 20C3666 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries
20C3666
Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries 20C3666
ENCLOSURE, BOX, PLASTIC, GRAY; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:37.59mm; External Width - Metric:95mm; External Depth - Metric:48mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, BOX, PLASTIC, GRAY; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:37.59mm; External Width - Metric:95mm; External Depth - Metric:48mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number CU-1872-G-ND 70149025 20C3666
Product Name Boxes Enclosure;Box-Lid;Desktop;ABS;Gray;3.73"Lx1.88"Wx1.48"H;UL94-HB;Utilibox Style F Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries
Type Junction Box Electronic and Instrument Enclosures
Material ABS ABS ABS; ABS
Features Flame Retardant Flame Retardant
Unlock Full Specs
to access all available technical data

Similar Products

ENCLOSURE; ALUMINUM INSTRUMENT CASE; LTGRAY; 1.968 X 7.283 X 9.842 - 70016783 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
GUA junction and pulling box - flameproof ex d iic junction boxes and pulling boxes gua - BARTEC
Specs
Type Junction Box
Material Aluminum
NEMA Rating NEMA Enclosures
View Details
TK Series Enclosures - 128-416 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers