BUD INDUSTRIES, INC. Boxes CU-18431-W

Description
"Box, Potting Plastic, ABS White Cover Included 3.213"" L x 3.154"" W (81.60mm x 80.10mm) X 1.713"" (43.51mm)"
Request a Quote Datasheet
Description
"Box, Potting Plastic, ABS White Cover Included 3.213"" L x 3.154"" W (81.60mm x 80.10mm) X 1.713"" (43.51mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2296-ND - DigiKey
Thief River Falls, MN, United States
"Box, Potting Plastic, ABS White Cover Included 3.213"" L x 3.154"" W (81.60mm x 80.10mm) X 1.713"" (43.51mm)"

"Box, Potting Plastic, ABS White Cover Included 3.213"" L x 3.154"" W (81.60mm x 80.10mm) X 1.713"" (43.51mm)"

Buy Now Datasheet
Utility Box Enclosure, Abs, White; Enclosure Type Bud Industries - 46Y9635 - Newark, An Avnet Company
Chicago, IL, United States
Utility Box Enclosure, Abs, White; Enclosure Type Bud Industries
46Y9635
Utility Box Enclosure, Abs, White; Enclosure Type Bud Industries 46Y9635
UTILITY BOX ENCLOSURE, ABS, WHITE; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:43.43mm; External Width - Metric:81.6mm; External Depth - Metric:80mm; IP Rating:-; Body Color:White; NEMA Rating:- RoHS Compliant: Yes

UTILITY BOX ENCLOSURE, ABS, WHITE; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:43.43mm; External Width - Metric:81.6mm; External Depth - Metric:80mm; IP Rating:-; Body Color:White; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-2296-ND 46Y9635
Product Name Boxes Utility Box Enclosure, Abs, White; Enclosure Type Bud Industries
Type Junction Box
Material ABS ABS; ABS
Mounting Type Wall Mount
Features Flame Retardant
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 6.42 inch (163 mm)
Width 21.5 inch (546 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC760C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 36 inch (914 mm)
View Details