BUD INDUSTRIES, INC. Boxes CU-18428-W

Description
"Box, Potting Plastic, ABS White Cover Included 4.138"" L x 2.819"" W (105.10mm x 71.60mm) X 1.398"" (35.51mm)"
Request a Quote Datasheet
Description
"Box, Potting Plastic, ABS White Cover Included 4.138"" L x 2.819"" W (105.10mm x 71.60mm) X 1.398"" (35.51mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2293-ND - DigiKey
Thief River Falls, MN, United States
"Box, Potting Plastic, ABS White Cover Included 4.138"" L x 2.819"" W (105.10mm x 71.60mm) X 1.398"" (35.51mm)"

"Box, Potting Plastic, ABS White Cover Included 4.138"" L x 2.819"" W (105.10mm x 71.60mm) X 1.398"" (35.51mm)"

Buy Now Datasheet
Utility Box Enclosure, Abs, White; Enclosure Type Bud Industries - 46Y9629 - Newark, An Avnet Company
Chicago, IL, United States
Utility Box Enclosure, Abs, White; Enclosure Type Bud Industries
46Y9629
Utility Box Enclosure, Abs, White; Enclosure Type Bud Industries 46Y9629
UTILITY BOX ENCLOSURE, ABS, WHITE; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:35.56mm; External Width - Metric:71.6mm; External Depth - Metric:105.2mm; IP Rating:-; Body Color:White; NEMA Rating:- RoHS Compliant: Yes

UTILITY BOX ENCLOSURE, ABS, WHITE; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:35.56mm; External Width - Metric:71.6mm; External Depth - Metric:105.2mm; IP Rating:-; Body Color:White; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-2293-ND 46Y9629
Product Name Boxes Utility Box Enclosure, Abs, White; Enclosure Type Bud Industries
Type Junction Box
Material ABS ABS; ABS
Mounting Type Wall Mount
Features Flame Retardant
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
GRP nR Zone 2 - universal-access-point-enclosure - BARTEC
Specs
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
Ingress Protection(IP) Rating Against Moisture 6
View Details
TK Series Enclosures - 106-009 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 5.12 inch (130 mm)
View Details
4 suppliers