BUD INDUSTRIES, INC. Boxes CU-18428-B

Description
"Box, Potting Plastic, ABS Black Cover Included 4.138"" L x 2.819"" W (105.10mm x 71.60mm) X 1.398"" (35.51mm)"
Request a Quote Datasheet
Description
"Box, Potting Plastic, ABS Black Cover Included 4.138"" L x 2.819"" W (105.10mm x 71.60mm) X 1.398"" (35.51mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2281-ND - DigiKey
Thief River Falls, MN, United States
"Box, Potting Plastic, ABS Black Cover Included 4.138"" L x 2.819"" W (105.10mm x 71.60mm) X 1.398"" (35.51mm)"

"Box, Potting Plastic, ABS Black Cover Included 4.138"" L x 2.819"" W (105.10mm x 71.60mm) X 1.398"" (35.51mm)"

Buy Now Datasheet
Utility Box Enclosure, Abs, Black; Enclosure Type Bud Industries - 46Y9628 - Newark, An Avnet Company
Chicago, IL, United States
Utility Box Enclosure, Abs, Black; Enclosure Type Bud Industries
46Y9628
Utility Box Enclosure, Abs, Black; Enclosure Type Bud Industries 46Y9628
UTILITY BOX ENCLOSURE, ABS, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:35.56mm; External Width - Metric:71.6mm; External Depth - Metric:105.2mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

UTILITY BOX ENCLOSURE, ABS, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:35.56mm; External Width - Metric:71.6mm; External Depth - Metric:105.2mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-2281-ND 46Y9628
Product Name Boxes Utility Box Enclosure, Abs, Black; Enclosure Type Bud Industries
Type Junction Box
Material ABS ABS; ABS
Mounting Type Wall Mount
Features Flame Retardant
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Desktop and Portable Aluminum Instrument Enclosures - Unimet - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 1.96 to 5.9 inch (49.78 to 150 mm)
View Details