BUD INDUSTRIES, INC. Boxes CU-18427-B

Description
"Box, Potting Plastic, ABS Black Cover Included 4.138"" L x 2.819"" W (105.10mm x 71.60mm) X 0.807"" (20.50mm)"
Request a Quote Datasheet
Description
"Box, Potting Plastic, ABS Black Cover Included 4.138"" L x 2.819"" W (105.10mm x 71.60mm) X 0.807"" (20.50mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2280-ND - DigiKey
Thief River Falls, MN, United States
"Box, Potting Plastic, ABS Black Cover Included 4.138"" L x 2.819"" W (105.10mm x 71.60mm) X 0.807"" (20.50mm)"

"Box, Potting Plastic, ABS Black Cover Included 4.138"" L x 2.819"" W (105.10mm x 71.60mm) X 0.807"" (20.50mm)"

Buy Now Datasheet
Utility Box Enclosure, Abs, Black; Enclosure Type Bud Industries - 46Y9626 - Newark, An Avnet Company
Chicago, IL, United States
Utility Box Enclosure, Abs, Black; Enclosure Type Bud Industries
46Y9626
Utility Box Enclosure, Abs, Black; Enclosure Type Bud Industries 46Y9626
UTILITY BOX ENCLOSURE, ABS, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:20.57mm; External Width - Metric:71.6mm; External Depth - Metric:105.2mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

UTILITY BOX ENCLOSURE, ABS, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:20.57mm; External Width - Metric:71.6mm; External Depth - Metric:105.2mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-2280-ND 46Y9626
Product Name Boxes Utility Box Enclosure, Abs, Black; Enclosure Type Bud Industries
Type Junction Box
Material ABS ABS; ABS
Mounting Type Wall Mount
Features Flame Retardant
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 105-916 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
3 suppliers
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Operator Protection Microscope Enclosure - AC632TMIC - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details
Wall Boxes - 1833494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 9.84 inch (250 mm)
Depth 5.91 inch (150 mm)
View Details