BUD INDUSTRIES, INC. Boxes CU-18425-B

Description
"Box, Potting Plastic, ABS Black Cover Included 2.760"" L x 2.024"" W (70.10mm x 51.40mm) X 1.654"" (42.00mm)"
Request a Quote Datasheet
Description
"Box, Potting Plastic, ABS Black Cover Included 2.760"" L x 2.024"" W (70.10mm x 51.40mm) X 1.654"" (42.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2278-ND - DigiKey
Thief River Falls, MN, United States
"Box, Potting Plastic, ABS Black Cover Included 2.760"" L x 2.024"" W (70.10mm x 51.40mm) X 1.654"" (42.00mm)"

"Box, Potting Plastic, ABS Black Cover Included 2.760"" L x 2.024"" W (70.10mm x 51.40mm) X 1.654"" (42.00mm)"

Buy Now Datasheet
Utility Box Enclosure, Abs, Black; Enclosure Type Bud Industries - 46Y9622 - Newark, An Avnet Company
Chicago, IL, United States
Utility Box Enclosure, Abs, Black; Enclosure Type Bud Industries
46Y9622
Utility Box Enclosure, Abs, Black; Enclosure Type Bud Industries 46Y9622
UTILITY BOX ENCLOSURE, ABS, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:41.91mm; External Width - Metric:51.4mm; External Depth - Metric:70.1mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

UTILITY BOX ENCLOSURE, ABS, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:41.91mm; External Width - Metric:51.4mm; External Depth - Metric:70.1mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-2278-ND 46Y9622
Product Name Boxes Utility Box Enclosure, Abs, Black; Enclosure Type Bud Industries
Type Junction Box
Material ABS ABS; ABS
Mounting Type Wall Mount
Features Flame Retardant
Unlock Full Specs
to access all available technical data

Similar Products

Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
Dual Face Sloping Plastic Enclosures - UNITEC - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station; Console Enclosures
Shape Rectangular; Slanted
Length 4.92 to 5.83 inch (125 to 148 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details