BUD INDUSTRIES, INC. Boxes CU-18424-B

Description
"Box, Potting Plastic, ABS Black Cover Included 2.760"" L x 2.024"" W (70.10mm x 51.40mm) X 1.161"" (29.50mm)"
Request a Quote Datasheet
Description
"Box, Potting Plastic, ABS Black Cover Included 2.760"" L x 2.024"" W (70.10mm x 51.40mm) X 1.161"" (29.50mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2277-ND - DigiKey
Thief River Falls, MN, United States
"Box, Potting Plastic, ABS Black Cover Included 2.760"" L x 2.024"" W (70.10mm x 51.40mm) X 1.161"" (29.50mm)"

"Box, Potting Plastic, ABS Black Cover Included 2.760"" L x 2.024"" W (70.10mm x 51.40mm) X 1.161"" (29.50mm)"

Buy Now Datasheet
Utility Box Enclosure, Abs, Black; Enclosure Type Bud Industries - 46Y9620 - Newark, An Avnet Company
Chicago, IL, United States
Utility Box Enclosure, Abs, Black; Enclosure Type Bud Industries
46Y9620
Utility Box Enclosure, Abs, Black; Enclosure Type Bud Industries 46Y9620
UTILITY BOX ENCLOSURE, ABS, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:29.46mm; External Width - Metric:51.4mm; External Depth - Metric:70.1mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

UTILITY BOX ENCLOSURE, ABS, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:29.46mm; External Width - Metric:51.4mm; External Depth - Metric:70.1mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-2277-ND 46Y9620
Product Name Boxes Utility Box Enclosure, Abs, Black; Enclosure Type Bud Industries
Type Junction Box
Material ABS ABS; ABS
Mounting Type Wall Mount
Features Flame Retardant
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Ergonomic Aluminum Instrument Enclosures - Unidesk - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 4.01 inch (102 mm)
View Details