"Box, Potting Plastic, ABS White Cover Included 1.972"" L x 1.433"" W (50.10mm x 36.40mm) X 0.866"" (22.00mm)"
UTILITY BOX ENCLOSURE, ABS, WHITE; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:22.1mm; External Width - Metric:36.4mm; External Depth - Metric:50mm; IP Rating:-; Body Color:White; NEMA Rating:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 377-2285-ND | 46Y9613 |
| Product Name | Boxes | Utility Box Enclosure, Abs, White; Enclosure Type Bud Industries |
| Type | Junction Box | |
| Material | ABS | ABS; ABS |
| Mounting Type | Wall Mount | |
| Features | Flame Retardant |