BUD INDUSTRIES, INC. Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries CU-1476-MB

Description
ENCLOSURE, UTILITY, PLASTIC, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:68.6mm; External Width - Metric:114mm; External Depth - Metric:83mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, UTILITY, PLASTIC, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:68.6mm; External Width - Metric:114mm; External Depth - Metric:83mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries - 83F3317 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries
83F3317
Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries 83F3317
ENCLOSURE, UTILITY, PLASTIC, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:68.6mm; External Width - Metric:114mm; External Depth - Metric:83mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, UTILITY, PLASTIC, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:68.6mm; External Width - Metric:114mm; External Depth - Metric:83mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure; ABS Thermoplastic; Textured Body, Textured Cover; Black - 70147658 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure; ABS Thermoplastic; Textured Body, Textured Cover; Black
70147658
Enclosure; ABS Thermoplastic; Textured Body, Textured Cover; Black 70147658
Enclosure, ABS Thermoplastic Body, Textured Black Finish Black ABS Plastic with UL94V-O Flammability Rating; Suggested Service Temperature –20°C to +70°C Comes with Close-Fitting Interlocking Lid and Assembly Hardware Horizontal PCB Mounting Bosses Mfr.'s Types with "-MB" Suffix Include Factory Installed Mounting Brackets

Enclosure, ABS Thermoplastic Body, Textured Black Finish

  • Black ABS Plastic with UL94V-O Flammability Rating; Suggested Service Temperature –20°C to +70°C
  • Comes with Close-Fitting Interlocking Lid and Assembly Hardware
  • Horizontal PCB Mounting Bosses
  • Mfr.'s Types with "-MB" Suffix Include Factory Installed Mounting Brackets
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number 83F3317 70147658
Product Name Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries Enclosure; ABS Thermoplastic; Textured Body, Textured Cover; Black
Length 2.7 inch (68.6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
TNCD Flameproof Enclosure - flameproof-enclosures-stainless-steel-iic - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type A Enclosure - PowderSafe™ AC705 - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details