BUD INDUSTRIES, INC. Utilibox Style H CU-1475

Description
UL 94V-0 flammability rating, available in black
Description
UL 94V-0 flammability rating, available in black

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
Utilibox Style H
CU-1475
Utilibox Style H CU-1475
UL 94V-0 flammability rating, available in black

UL 94V-0 flammability rating, available in black

Supplier's Site
Enclosure, Box, Plastic, Black; Enclosure Type Bud Industries - 55M6995 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Plastic, Black; Enclosure Type Bud Industries
55M6995
Enclosure, Box, Plastic, Black; Enclosure Type Bud Industries 55M6995
ENCLOSURE, BOX, PLASTIC, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:65.8mm; External Width - Metric:104mm; External Depth - Metric:57mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, BOX, PLASTIC, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:65.8mm; External Width - Metric:104mm; External Depth - Metric:57mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  BUD INDUSTRIES, INC. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number CU-1475 55M6995
Product Name Utilibox Style H Enclosure, Box, Plastic, Black; Enclosure Type Bud Industries
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4.1 inch (104 mm) 2.59 inch (65.8 mm)
Width 2.25 inch (57.15 mm) 4.09 inch (104 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Wallmount Enclosures - 1418K10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details
3 suppliers
Enclosure -  - Radwell International
Specs
Type Junction Box
View Details
TK Series Enclosures - 137-001 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 2.56 inch (65.02 mm)
View Details
3 suppliers