ENCLOSURE, UTILITY, PLASTIC, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:32.26mm; External Width - Metric:103mm; External Depth - Metric:46mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 83F3311 |
| Product Name | Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries |
| Length | 1.27 inch (32.26 mm) |