BUD INDUSTRIES, INC. Utilibox Style H CU-1471

Description
UL 94V-0 flammability rating, available in black
Datasheet
Description
UL 94V-0 flammability rating, available in black
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
Utilibox Style H
CU-1471
Utilibox Style H CU-1471
UL 94V-0 flammability rating, available in black

UL 94V-0 flammability rating, available in black

Supplier's Site
Utilibox; ABS theremoplastic; 3.000 in.; 2.090 in.; 2.102 in. - 70148358 - Allied Electronics, Inc.
Fort Worth, TX, USA
Utilibox; ABS theremoplastic; 3.000 in.; 2.090 in.; 2.102 in.
70148358
Utilibox; ABS theremoplastic; 3.000 in.; 2.090 in.; 2.102 in. 70148358
ABS Thermoplastic , Black , Utilibox (Style H) Black ABS Plastic with UL94V-O Flammability Rating; Suggested Service Temperature –20°C to +70°C Comes with Close-Fitting Interlocking Lid and Assembly Hardware Horizontal PCB Mounting Bosses Mfr.'s Types with "-MB" Suffix Include Factory Installed Mounting Brackets

ABS Thermoplastic , Black , Utilibox (Style H)

  • Black ABS Plastic with UL94V-O Flammability Rating; Suggested Service Temperature –20°C to +70°C
  • Comes with Close-Fitting Interlocking Lid and Assembly Hardware
  • Horizontal PCB Mounting Bosses
  • Mfr.'s Types with "-MB" Suffix Include Factory Installed Mounting Brackets
Supplier's Site
Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries - 06M4521 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries
06M4521
Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries 06M4521
ENCLOSURE, UTILITY, PLASTIC, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:53.1mm; External Width - Metric:78mm; External Depth - Metric:53mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, UTILITY, PLASTIC, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:53.1mm; External Width - Metric:78mm; External Depth - Metric:53mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  BUD INDUSTRIES, INC. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number CU-1471 70148358 06M4521
Product Name Utilibox Style H Utilibox; ABS theremoplastic; 3.000 in.; 2.090 in.; 2.102 in. Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Shape Rectangular
Length 3.07 inch (77.98 mm) 3 inch (76.2 mm) 2.09 inch (53.1 mm)
Width 2.1 inch (53.34 mm) 2.1 inch (53.39 mm) 3.07 inch (78 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1415E - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 9 inch (229 mm)
Width 5 inch (127 mm)
View Details
4 suppliers
TK Series Enclosures - 111-512 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 14.17 inch (360 mm)
View Details
2 suppliers