BUD INDUSTRIES, INC. Boxes CU-1471-MB

Description
"Box Plastic, ABS Black Split Sides 3.102"" L x 2.102"" W (78.79mm x 53.39mm) X 2.090"" (53.09mm)"
Request a Quote Datasheet
Description
"Box Plastic, ABS Black Split Sides 3.102"" L x 2.102"" W (78.79mm x 53.39mm) X 2.090"" (53.09mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - CU-1471-MB-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Black Split Sides 3.102"" L x 2.102"" W (78.79mm x 53.39mm) X 2.090"" (53.09mm)"

"Box Plastic, ABS Black Split Sides 3.102"" L x 2.102"" W (78.79mm x 53.39mm) X 2.090"" (53.09mm)"

Buy Now Datasheet
Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries - 06M4522 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries
06M4522
Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries 06M4522
ENCLOSURE, UTILITY, PLASTIC, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:53.1mm; External Width - Metric:78mm; External Depth - Metric:53mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, UTILITY, PLASTIC, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:53.1mm; External Width - Metric:78mm; External Depth - Metric:53mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site
Enclosure; ABS Thermoplastic; Textured (Body); 3 in. L x 2 in. W; Black - 70147653 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure; ABS Thermoplastic; Textured (Body); 3 in. L x 2 in. W; Black
70147653
Enclosure; ABS Thermoplastic; Textured (Body); 3 in. L x 2 in. W; Black 70147653
Enclosure Utilibox, ABS Thermoplastic Body Material, Textured (Body) Finish Black ABS Plastic with UL94V-O Flammability Rating; Suggested Service Temperature –20°C to +70°C Comes with Close-Fitting Interlocking Lid and Assembly Hardware Horizontal PCB Mounting Bosses Mfr.'s Types with "-MB" Suffix Include Factory Installed Mounting Brackets

Enclosure Utilibox, ABS Thermoplastic Body Material, Textured (Body) Finish

  • Black ABS Plastic with UL94V-O Flammability Rating; Suggested Service Temperature –20°C to +70°C
  • Comes with Close-Fitting Interlocking Lid and Assembly Hardware
  • Horizontal PCB Mounting Bosses
  • Mfr.'s Types with "-MB" Suffix Include Factory Installed Mounting Brackets
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number CU-1471-MB-ND 06M4522 70147653
Product Name Boxes Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries Enclosure; ABS Thermoplastic; Textured (Body); 3 in. L x 2 in. W; Black
Type Junction Box Electronic and Instrument Enclosures
Material ABS ABS; ABS ABS
Features Flame Retardant
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
POLARIS Standard stainless steel enclosure - stainless steel enclosure standard for floor mounting with stand - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
TK Series Enclosures - 130-514 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers