BUD INDUSTRIES, INC. Utility Cabinets CU-1099

Description
Sturdy all welded body, available in 20 gauge steel, all-welded body
Request a Quote Datasheet
Description
Sturdy all welded body, available in 20 gauge steel, all-welded body
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
Utility Cabinets
CU-1099
Utility Cabinets CU-1099
Sturdy all welded body, available in 20 gauge steel, all-welded body

Sturdy all welded body, available in 20 gauge steel, all-welded body

Supplier's Site
Boxes - 377-1060-ND - DigiKey
Thief River Falls, MN, United States
"Cabinet Metal, Steel Gray End Panel(s) 9.000"" L x 6.000"" W (228.60mm x 152.40mm) X 5.000"" (127.00mm)"

"Cabinet Metal, Steel Gray End Panel(s) 9.000"" L x 6.000"" W (228.60mm x 152.40mm) X 5.000"" (127.00mm)"

Buy Now Datasheet
Enclosure, Cabinet, Steel; Enclosure Type Bud Industries - 05M4048 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Cabinet, Steel; Enclosure Type Bud Industries
05M4048
Enclosure, Cabinet, Steel; Enclosure Type Bud Industries 05M4048
ENCLOSURE, CABINET, STEEL; Enclosure Type:Small; Enclosure Material:Steel; External Height - Metric:228.6mm; External Width - Metric:152mm; External Depth - Metric:127mm; IP Rating:-; Body Color:Natural; NEMA Rating:-; Weight:3lb RoHS Compliant: Yes

ENCLOSURE, CABINET, STEEL; Enclosure Type:Small; Enclosure Material:Steel; External Height - Metric:228.6mm; External Width - Metric:152mm; External Depth - Metric:127mm; IP Rating:-; Body Color:Natural; NEMA Rating:-; Weight:3lb RoHS Compliant: Yes

Supplier's Site
Cabinet; Steel; 9 in.; 6 in.; 5 in.; Metallic Gray; 0.219 in.; 0.187 in. - 70148714 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cabinet; Steel; 9 in.; 6 in.; 5 in.; Metallic Gray; 0.219 in.; 0.187 in.
70148714
Cabinet; Steel; 9 in.; 6 in.; 5 in.; Metallic Gray; 0.219 in.; 0.187 in. 70148714
Steel Utility Cabinet, Metallic Gray Finish, 6 Sheet Metal Screws, Panel Mounting General-purpose cabinets for small area housings. Two removable panels, both front and rear, provide easy access to inside. Steel cabinets in metallic gray finish; aluminum cabinets in natural aluminum or metallic gray finish.

Steel Utility Cabinet, Metallic Gray Finish, 6 Sheet Metal Screws, Panel Mounting
General-purpose cabinets for small area housings. Two removable panels, both front and rear, provide easy access to inside. Steel cabinets in metallic gray finish; aluminum cabinets in natural aluminum or metallic gray finish.

Supplier's Site

Technical Specifications

  BUD INDUSTRIES, INC. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number CU-1099 377-1060-ND 05M4048 70148714
Product Name Utility Cabinets Boxes Enclosure, Cabinet, Steel; Enclosure Type Bud Industries Cabinet; Steel; 9 in.; 6 in.; 5 in.; Metallic Gray; 0.219 in.; 0.187 in.
Type Electronic and Instrument Enclosures Junction Box Electronic and Instrument Enclosures
Shape Rectangular
Length 9 inch (229 mm) 9 inch (229 mm) 9 inch (229 mm)
Width 6 inch (152 mm) 5.98 inch (152 mm) 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
ESA Junction boxes - esa - BARTEC
Specs
Type Junction Box
Material Aluminum
NEMA Rating NEMA Enclosures
View Details
TK Series Enclosures - 104-407 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.17 inch (182 mm)
View Details
2 suppliers