BUD INDUSTRIES, INC. Rack Accessories - CSB-1351 CSB-1351

Description
Manufacturer: Bud Industries Win Source Part Number: 769442-CSB-1351 Features: Adapt 19" Equipment to 23" or 24" Space Accessory Type: Mounting Brackets For Use With/Related Products: Open Racks Family Name: CSB-1351 Categories: Boxes, Enclosures, Racks Introduction Date: January 01, 2006 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Bud Industries Win Source Part Number: 769442-CSB-1351 Features: Adapt 19" Equipment to 23" or 24" Space Accessory Type: Mounting Brackets For Use With/Related Products: Open Racks Family Name: CSB-1351 Categories: Boxes, Enclosures, Racks Introduction Date: January 01, 2006 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Accessories - CSB-1351 - CSB-1351 - Win Source Electronics
Laguna Hills, CA, United States
Rack Accessories - CSB-1351
CSB-1351
Rack Accessories - CSB-1351 CSB-1351
Manufacturer: Bud Industries Win Source Part Number: 769442-CSB-1351 Features: Adapt 19" Equipment to 23" or 24" Space Accessory Type: Mounting Brackets For Use With/Related Products: Open Racks Family Name: CSB-1351 Categories: Boxes, Enclosures, Racks Introduction Date: January 01, 2006 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Bud Industries
Win Source Part Number: 769442-CSB-1351
Features: Adapt 19" Equipment to 23" or 24" Space
Accessory Type: Mounting Brackets
For Use With/Related Products: Open Racks
Family Name: CSB-1351
Categories: Boxes, Enclosures, Racks
Introduction Date: January 01, 2006
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Enclosures
Product Number CSB-1351
Product Name Rack Accessories - CSB-1351
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Wallmount Enclosures - 1418AR6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 12 inch (305 mm)
View Details
4 suppliers
Enclosure; Polycarbonate; Polyurethane;5.12 in.; 2.95 in.; 4.53 in.; Gray - 70075179 - Allied Electronics, Inc.
Specs
Length 5.12 inch (130 mm)
Width 2.95 inch (74.93 mm)
Depth 4.53 inch (115 mm)
View Details