BUD INDUSTRIES, INC. Cabinet, Desk Top, 1.75In, Aluminium Black; Cabinet Style Bud Industries CS-11227-B

Description
CABINET, DESK TOP, 1.75IN, ALUMINIUM BLACK; Cabinet Style:Desktop; Panel Space Height:1.75"; External Height - Metric:44.45mm; External Width - Metric:432mm; External Depth - Metric:406mm; Enclosure Material:Aluminum RoHS Compliant: Yes
Description
CABINET, DESK TOP, 1.75IN, ALUMINIUM BLACK; Cabinet Style:Desktop; Panel Space Height:1.75"; External Height - Metric:44.45mm; External Width - Metric:432mm; External Depth - Metric:406mm; Enclosure Material:Aluminum RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cabinet, Desk Top, 1.75In, Aluminium Black; Cabinet Style Bud Industries - 52F6465 - Newark, An Avnet Company
Chicago, IL, United States
Cabinet, Desk Top, 1.75In, Aluminium Black; Cabinet Style Bud Industries
52F6465
Cabinet, Desk Top, 1.75In, Aluminium Black; Cabinet Style Bud Industries 52F6465
CABINET, DESK TOP, 1.75IN, ALUMINIUM BLACK; Cabinet Style:Desktop; Panel Space Height:1.75"; External Height - Metric:44.45mm; External Width - Metric:432mm; External Depth - Metric:406mm; Enclosure Material:Aluminum RoHS Compliant: Yes

CABINET, DESK TOP, 1.75IN, ALUMINIUM BLACK; Cabinet Style:Desktop; Panel Space Height:1.75"; External Height - Metric:44.45mm; External Width - Metric:432mm; External Depth - Metric:406mm; Enclosure Material:Aluminum RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 52F6465
Product Name Cabinet, Desk Top, 1.75In, Aluminium Black; Cabinet Style Bud Industries
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Flammable Safety Cabinet - CAB714 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Stacking cabinets - R5HBG-2400 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Features Heavy Duty; Modular
Material Steel
View Details
Endoscope Storage Cabinet - CleanShield™ ACCSES06 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details