BUD INDUSTRIES, INC. Cabinet, Desk Top, 1.75In, Aluminium, Sand; Cabinet Style Bud Industries CS-11225-S

Description
CABINET, DESK TOP, 1.75IN, ALUMINIUM, SAND; Cabinet Style:Desktop; Panel Space Height:1.75"; External Height - Metric:44.45mm; External Width - Metric:432mm; External Depth - Metric:203mm; Enclosure Material:Aluminum; Body Color:SandRoHS Compliant: Yes
Description
CABINET, DESK TOP, 1.75IN, ALUMINIUM, SAND; Cabinet Style:Desktop; Panel Space Height:1.75"; External Height - Metric:44.45mm; External Width - Metric:432mm; External Depth - Metric:203mm; Enclosure Material:Aluminum; Body Color:SandRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cabinet, Desk Top, 1.75In, Aluminium, Sand; Cabinet Style Bud Industries - 17M9923 - Newark, An Avnet Company
Chicago, IL, United States
Cabinet, Desk Top, 1.75In, Aluminium, Sand; Cabinet Style Bud Industries
17M9923
Cabinet, Desk Top, 1.75In, Aluminium, Sand; Cabinet Style Bud Industries 17M9923
CABINET, DESK TOP, 1.75IN, ALUMINIUM, SAND; Cabinet Style:Desktop; Panel Space Height:1.75"; External Height - Metric:44.45mm; External Width - Metric:432mm; External Depth - Metric:203mm; Enclosure Material:Aluminum; Body Color:SandRoHS Compliant: Yes

CABINET, DESK TOP, 1.75IN, ALUMINIUM, SAND; Cabinet Style:Desktop; Panel Space Height:1.75"; External Height - Metric:44.45mm; External Width - Metric:432mm; External Depth - Metric:203mm; Enclosure Material:Aluminum; Body Color:SandRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 17M9923
Product Name Cabinet, Desk Top, 1.75In, Aluminium, Sand; Cabinet Style Bud Industries
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Corrosives Safety Cabinet - CAB758 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
View Details
Stationary toolboxes - GT-5KHG38002S - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Material Stainless Steel
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS30T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details