BUD INDUSTRIES, INC. Cabinet; 0.050 in. Aluminum; 0.125 in. Aluminum; 0.120 in. Aluminum; 16.8 in. CS-11225-B

Description
0.125 in. Thick, 0.050 in. Thick Cover, Panels Offers a 1 U (1.75") High Panel Space Cabinet Suitable for Desktop and/or Rack Mount Use All Aluminum Construction; Available in One Height (1.75"), Two Widths (8.5" and 17.0"), Two Depths (8.0" and 16.0") Sides Are Vented to Aid in Cooling of Internal Components Optional Mounting Brackets Allow Cabinet to Be Mounted into a Standard 19" Panel Space Rack Finishes: Available in Sand Texture (S) or Smooth Black (B)
Description
0.125 in. Thick, 0.050 in. Thick Cover, Panels Offers a 1 U (1.75") High Panel Space Cabinet Suitable for Desktop and/or Rack Mount Use All Aluminum Construction; Available in One Height (1.75"), Two Widths (8.5" and 17.0"), Two Depths (8.0" and 16.0") Sides Are Vented to Aid in Cooling of Internal Components Optional Mounting Brackets Allow Cabinet to Be Mounted into a Standard 19" Panel Space Rack Finishes: Available in Sand Texture (S) or Smooth Black (B)

Suppliers

Company
Product
Description
Supplier Links
Cabinet; 0.050 in. Aluminum; 0.125 in. Aluminum; 0.120 in. Aluminum; 16.8 in. - 70148239 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cabinet; 0.050 in. Aluminum; 0.125 in. Aluminum; 0.120 in. Aluminum; 16.8 in.
70148239
Cabinet; 0.050 in. Aluminum; 0.125 in. Aluminum; 0.120 in. Aluminum; 16.8 in. 70148239
0.125 in. Thick, 0.050 in. Thick Cover, Panels Offers a 1 U (1.75") High Panel Space Cabinet Suitable for Desktop and/or Rack Mount Use All Aluminum Construction; Available in One Height (1.75"), Two Widths (8.5" and 17.0"), Two Depths (8.0" and 16.0") Sides Are Vented to Aid in Cooling of Internal Components Optional Mounting Brackets Allow Cabinet to Be Mounted into a Standard 19" Panel Space Rack Finishes: Available in Sand Texture (S) or Smooth Black (B)

0.125 in. Thick, 0.050 in. Thick Cover, Panels

  • Offers a 1 U (1.75") High Panel Space Cabinet Suitable for Desktop and/or Rack Mount Use
  • All Aluminum Construction; Available in One Height (1.75"), Two Widths (8.5" and 17.0"), Two Depths (8.0" and 16.0")
  • Sides Are Vented to Aid in Cooling of Internal Components
  • Optional Mounting Brackets Allow Cabinet to Be Mounted into a Standard 19" Panel Space Rack
  • Finishes: Available in Sand Texture (S) or Smooth Black (B)
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Industrial Enclosures
Product Number 70148239
Product Name Cabinet; 0.050 in. Aluminum; 0.125 in. Aluminum; 0.120 in. Aluminum; 16.8 in.
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
TNCN Junction boxes - tncn-1 - BARTEC
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating NEMA Enclosures
View Details
Type A Enclosure - PowderSafe™ AC710CT - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details