BUD INDUSTRIES, INC. Boxes CS-11221-S

Description
"Cabinet Metal, Aluminum Sand Split Sides and End Panel(s) 8.500"" L x 8.000"" W (215.90mm x 203.20mm) X 1.750"" (44.45mm)"
Request a Quote Datasheet
Description
"Cabinet Metal, Aluminum Sand Split Sides and End Panel(s) 8.500"" L x 8.000"" W (215.90mm x 203.20mm) X 1.750"" (44.45mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1187-ND - DigiKey
Thief River Falls, MN, United States
"Cabinet Metal, Aluminum Sand Split Sides and End Panel(s) 8.500"" L x 8.000"" W (215.90mm x 203.20mm) X 1.750"" (44.45mm)"

"Cabinet Metal, Aluminum Sand Split Sides and End Panel(s) 8.500"" L x 8.000"" W (215.90mm x 203.20mm) X 1.750"" (44.45mm)"

Buy Now Datasheet
Cabinet; 0.050 in. Aluminum; 0.125 in. Aluminum; 0.120 in. Aluminum; 8.3 in. - 70148234 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cabinet; 0.050 in. Aluminum; 0.125 in. Aluminum; 0.120 in. Aluminum; 8.3 in.
70148234
Cabinet; 0.050 in. Aluminum; 0.125 in. Aluminum; 0.120 in. Aluminum; 8.3 in. 70148234
0.125 in. Thick, 0.050 in. Thick Cover, Panels Offers a 1 U (1.75") High Panel Space Cabinet Suitable for Desktop and/or Rack Mount Use All Aluminum Construction; Available in One Height (1.75"), Two Widths (8.5" and 17.0"), Two Depths (8.0" and 16.0") Sides Are Vented to Aid in Cooling of Internal Components Optional Mounting Brackets Allow Cabinet to Be Mounted into a Standard 19" Panel Space Rack Finishes: Available in Sand Texture (S) or Smooth Black (B)

0.125 in. Thick, 0.050 in. Thick Cover, Panels

  • Offers a 1 U (1.75") High Panel Space Cabinet Suitable for Desktop and/or Rack Mount Use
  • All Aluminum Construction; Available in One Height (1.75"), Two Widths (8.5" and 17.0"), Two Depths (8.0" and 16.0")
  • Sides Are Vented to Aid in Cooling of Internal Components
  • Optional Mounting Brackets Allow Cabinet to Be Mounted into a Standard 19" Panel Space Rack
  • Finishes: Available in Sand Texture (S) or Smooth Black (B)
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-1187-ND 70148234
Product Name Boxes Cabinet; 0.050 in. Aluminum; 0.125 in. Aluminum; 0.120 in. Aluminum; 8.3 in.
Type Junction Box Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Boxes - 36-677-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Junction Box
Material Polystyrene
View Details
Pcb Box Enclosure, Aluminium, Black; Enclosure Type Takachi - 83X9843 - Newark, An Avnet Company
Specs
Length 0.5118 inch (13 mm)
Width 1.89 inch (48 mm)
Depth 4.29 inch (109 mm)
View Details