BUD INDUSTRIES, INC. Boxes CS-11216-BT

Description
"Cabinet Metal, Aluminum Black Split Sides and End Panel(s) 12.000"" L x 10.000"" W (304.80mm x 254.00mm) X 8.000"" (203.20mm)"
Request a Quote Datasheet
Description
"Cabinet Metal, Aluminum Black Split Sides and End Panel(s) 12.000"" L x 10.000"" W (304.80mm x 254.00mm) X 8.000"" (203.20mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1212-ND - DigiKey
Thief River Falls, MN, United States
"Cabinet Metal, Aluminum Black Split Sides and End Panel(s) 12.000"" L x 10.000"" W (304.80mm x 254.00mm) X 8.000"" (203.20mm)"

"Cabinet Metal, Aluminum Black Split Sides and End Panel(s) 12.000"" L x 10.000"" W (304.80mm x 254.00mm) X 8.000"" (203.20mm)"

Buy Now Datasheet
Rack; Aluminum; 8 in.; 12 in.; 10 in.; Black Textured; 0.05 in.; Tapping Screw - 70148296 - Allied Electronics, Inc.
Fort Worth, TX, USA
Rack; Aluminum; 8 in.; 12 in.; 10 in.; Black Textured; 0.05 in.; Tapping Screw
70148296
Rack; Aluminum; 8 in.; 12 in.; 10 in.; Black Textured; 0.05 in.; Tapping Screw 70148296
0.050 in. Thickness Aluminum Rack, Tapping Screw Type, Panel Mount Design Features: Top, bottom, front and rear panels, 0.050" aluminum. Ventilation slots in bottom and rear panel. Easily assembled with eight self-threading screws. No screws on front or rear panels. Designed to allow for maximum interior space. Removable top and bottom provide easy access to components. Four self-adhesive rubber feet provided. Finishes: Black textured (BT) top and bottom with smooth white front and rear panels.

0.050 in. Thickness Aluminum Rack, Tapping Screw Type, Panel Mount
Design Features: Top, bottom, front and rear panels, 0.050" aluminum. Ventilation slots in bottom and rear panel. Easily assembled with eight self-threading screws. No screws on front or rear panels. Designed to allow for maximum interior space. Removable top and bottom provide easy access to components. Four self-adhesive rubber feet provided. Finishes: Black textured (BT) top and bottom with smooth white front and rear panels.

Supplier's Site
Enclosure, Cabinet, Aluminium, Black; Enclosure Type Bud Industries - 87F1790 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Cabinet, Aluminium, Black; Enclosure Type Bud Industries
87F1790
Enclosure, Cabinet, Aluminium, Black; Enclosure Type Bud Industries 87F1790
ENCLOSURE, CABINET, ALUMINIUM, BLACK; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:203.2mm; External Width - Metric:305mm; External Depth - Metric:254mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, CABINET, ALUMINIUM, BLACK; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:203.2mm; External Width - Metric:305mm; External Depth - Metric:254mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-1212-ND 70148296 87F1790
Product Name Boxes Rack; Aluminum; 8 in.; 12 in.; 10 in.; Black Textured; 0.05 in.; Tapping Screw Enclosure, Cabinet, Aluminium, Black; Enclosure Type Bud Industries
Type Junction Box Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Material Aluminum Aluminum Aluminum; Aluminum
Features Ventilated
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Universal Diecast Aluminum Enclosures - Diecast 5000 - METCASE
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 1.96 to 7.55 inch (49.78 to 192 mm)
View Details