BUD INDUSTRIES, INC. Boxes CS-11214-BT

Description
"Cabinet Metal, Aluminum Black Split Sides and End Panel(s) 9.000"" L x 8.000"" W (228.60mm x 203.20mm) X 8.000"" (203.20mm)"
Request a Quote Datasheet
Description
"Cabinet Metal, Aluminum Black Split Sides and End Panel(s) 9.000"" L x 8.000"" W (228.60mm x 203.20mm) X 8.000"" (203.20mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1211-ND - DigiKey
Thief River Falls, MN, United States
"Cabinet Metal, Aluminum Black Split Sides and End Panel(s) 9.000"" L x 8.000"" W (228.60mm x 203.20mm) X 8.000"" (203.20mm)"

"Cabinet Metal, Aluminum Black Split Sides and End Panel(s) 9.000"" L x 8.000"" W (228.60mm x 203.20mm) X 8.000"" (203.20mm)"

Buy Now Datasheet
Rack; Aluminum; 8 in.; 9 in.; 8 in.; Black Textured; 0.05 in.; Tapping Screw - 70148294 - Allied Electronics, Inc.
Fort Worth, TX, USA
Rack; Aluminum; 8 in.; 9 in.; 8 in.; Black Textured; 0.05 in.; Tapping Screw
70148294
Rack; Aluminum; 8 in.; 9 in.; 8 in.; Black Textured; 0.05 in.; Tapping Screw 70148294
0.050 in. Thickness Aluminum Rack, Tapping Screw Type, Panel Mount Design Features: Top, bottom, front and rear panels, 0.050" aluminum. Ventilation slots in bottom and rear panel. Easily assembled with eight self-threading screws. No screws on front or rear panels. Designed to allow for maximum interior space. Removable top and bottom provide easy access to components. Four self-adhesive rubber feet provided. Finishes: Black textured (BT) top and bottom with smooth white front and rear panels.

0.050 in. Thickness Aluminum Rack, Tapping Screw Type, Panel Mount
Design Features: Top, bottom, front and rear panels, 0.050" aluminum. Ventilation slots in bottom and rear panel. Easily assembled with eight self-threading screws. No screws on front or rear panels. Designed to allow for maximum interior space. Removable top and bottom provide easy access to components. Four self-adhesive rubber feet provided. Finishes: Black textured (BT) top and bottom with smooth white front and rear panels.

Supplier's Site
Enclosure, Cabinet, Aluminium, Black; Enclosure Type Bud Industries - 87F1789 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Cabinet, Aluminium, Black; Enclosure Type Bud Industries
87F1789
Enclosure, Cabinet, Aluminium, Black; Enclosure Type Bud Industries 87F1789
ENCLOSURE, CABINET, ALUMINIUM, BLACK; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:203.2mm; External Width - Metric:229mm; External Depth - Metric:203mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, CABINET, ALUMINIUM, BLACK; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:203.2mm; External Width - Metric:229mm; External Depth - Metric:203mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-1211-ND 70148294 87F1789
Product Name Boxes Rack; Aluminum; 8 in.; 9 in.; 8 in.; Black Textured; 0.05 in.; Tapping Screw Enclosure, Cabinet, Aluminium, Black; Enclosure Type Bud Industries
Type Junction Box Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Material Aluminum Aluminum Aluminum; Aluminum
Features Ventilated
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 130-003 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.7 inch (93.98 mm)
View Details
3 suppliers
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Type B Enclosure - PowderSafe™ AC730C - AirClean Systems
Specs
Shape Rectangular
Length 33 inch (838 mm)
Width 32 inch (813 mm)
View Details
Wall Boxes - 1833506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 7.87 inch (200 mm)
Depth 5.91 inch (150 mm)
View Details