Designed to allow for maximum interior space, 4 self-adhesive rubber feet
| BUD INDUSTRIES, INC. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | CS-11212 |
| Product Name | Champion Series |
| Type | Electronic and Instrument Enclosures |
| Shape | Rectangular |
| Length | 6 inch (152 mm) |
| Width | 12 inch (305 mm) |