"Cabinet Metal, Aluminum Black Split Sides and End Panel(s) 12.000"" L x 10.000"" W (304.80mm x 254.00mm) X 6.000"" (152.40mm)"
ENCLOSURE, CABINET, ALUMINIUM, BLACK; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:152.4mm; External Width - Metric:305mm; External Depth - Metric:254mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes
0.050 in. Thickness Aluminum Rack, Tapping Screw Type, Panel Mount
Design Features: Top, bottom, front and rear panels, 0.050" aluminum. Ventilation slots in bottom and rear panel. Easily assembled with eight self-threading screws. No screws on front or rear panels. Designed to allow for maximum interior space. Removable top and bottom provide easy access to components. Four self-adhesive rubber feet provided. Finishes: Black textured (BT) top and bottom with smooth white front and rear panels.
| DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | 377-1210-ND | 06M4511 | 70148292 |
| Product Name | Boxes | Enclosure, Cabinet, Aluminium, Black; Enclosure Type Bud Industries | Rack; Aluminum; 6 in.; 12 in.; 10 in.; Black Textured; 0.05 in.; Tapping Screw |
| Type | Junction Box | Electronic and Instrument Enclosures | Electronic and Instrument Enclosures |
| Material | Aluminum | Aluminum; Aluminum | Aluminum |
| Features | Ventilated |