BUD INDUSTRIES, INC. Boxes CS-11208-BT

Description
"Cabinet Metal, Aluminum Black Split Sides and End Panel(s) 9.000"" L x 8.000"" W (228.60mm x 203.20mm) X 6.000"" (152.40mm)"
Request a Quote Datasheet
Description
"Cabinet Metal, Aluminum Black Split Sides and End Panel(s) 9.000"" L x 8.000"" W (228.60mm x 203.20mm) X 6.000"" (152.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - CS-11208-BT-ND - DigiKey
Thief River Falls, MN, United States
"Cabinet Metal, Aluminum Black Split Sides and End Panel(s) 9.000"" L x 8.000"" W (228.60mm x 203.20mm) X 6.000"" (152.40mm)"

"Cabinet Metal, Aluminum Black Split Sides and End Panel(s) 9.000"" L x 8.000"" W (228.60mm x 203.20mm) X 6.000"" (152.40mm)"

Buy Now Datasheet
Rack; Aluminum; 6 in.; 9 in.; 8 in.; Black Textured; 0.05 in.; Tapping Screw - 70148288 - Allied Electronics, Inc.
Fort Worth, TX, USA
Rack; Aluminum; 6 in.; 9 in.; 8 in.; Black Textured; 0.05 in.; Tapping Screw
70148288
Rack; Aluminum; 6 in.; 9 in.; 8 in.; Black Textured; 0.05 in.; Tapping Screw 70148288
0.050 in. Thickness Aluminum Rack, Tapping Screw Type, Panel Mount Design Features: Top, bottom, front and rear panels, 0.050" aluminum. Ventilation slots in bottom and rear panel. Easily assembled with eight self-threading screws. No screws on front or rear panels. Designed to allow for maximum interior space. Removable top and bottom provide easy access to components. Four self-adhesive rubber feet provided. Finishes: Black textured (BT) top and bottom with smooth white front and rear panels.

0.050 in. Thickness Aluminum Rack, Tapping Screw Type, Panel Mount
Design Features: Top, bottom, front and rear panels, 0.050" aluminum. Ventilation slots in bottom and rear panel. Easily assembled with eight self-threading screws. No screws on front or rear panels. Designed to allow for maximum interior space. Removable top and bottom provide easy access to components. Four self-adhesive rubber feet provided. Finishes: Black textured (BT) top and bottom with smooth white front and rear panels.

Supplier's Site
Enclosure, Cabinet, Aluminium, Black; Enclosure Type Bud Industries - 87F1786 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Cabinet, Aluminium, Black; Enclosure Type Bud Industries
87F1786
Enclosure, Cabinet, Aluminium, Black; Enclosure Type Bud Industries 87F1786
ENCLOSURE, CABINET, ALUMINIUM, BLACK; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:152.4mm; External Width - Metric:229mm; External Depth - Metric:203mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, CABINET, ALUMINIUM, BLACK; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:152.4mm; External Width - Metric:229mm; External Depth - Metric:203mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number CS-11208-BT-ND 70148288 87F1786
Product Name Boxes Rack; Aluminum; 6 in.; 9 in.; 8 in.; Black Textured; 0.05 in.; Tapping Screw Enclosure, Cabinet, Aluminium, Black; Enclosure Type Bud Industries
Type Junction Box Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Material Aluminum Aluminum Aluminum; Aluminum
Features Ventilated
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
IP67 / IP68 UV-protect Network Plastic Box - WP Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 2.56 to 11.02 inch (65 to 280 mm)
View Details
TK Series Enclosures - 105-909 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 5.12 inch (130 mm)
View Details
4 suppliers