BUD INDUSTRIES, INC. Boxes CS-11206-BT

Description
"Cabinet Metal, Aluminum Black Split Sides and End Panel(s) 12.000"" L x 8.000"" W (304.80mm x 203.20mm) X 4.000"" (101.60mm)"
Request a Quote Datasheet
Description
"Cabinet Metal, Aluminum Black Split Sides and End Panel(s) 12.000"" L x 8.000"" W (304.80mm x 203.20mm) X 4.000"" (101.60mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - CS-11206-BT-ND - DigiKey
Thief River Falls, MN, United States
"Cabinet Metal, Aluminum Black Split Sides and End Panel(s) 12.000"" L x 8.000"" W (304.80mm x 203.20mm) X 4.000"" (101.60mm)"

"Cabinet Metal, Aluminum Black Split Sides and End Panel(s) 12.000"" L x 8.000"" W (304.80mm x 203.20mm) X 4.000"" (101.60mm)"

Buy Now Datasheet
Enclosure, Cabinet, Aluminium, Black; Enclosure Type Bud Industries - 06M4509 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Cabinet, Aluminium, Black; Enclosure Type Bud Industries
06M4509
Enclosure, Cabinet, Aluminium, Black; Enclosure Type Bud Industries 06M4509
ENCLOSURE, CABINET, ALUMINIUM, BLACK; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:101.6mm; External Width - Metric:305mm; External Depth - Metric:203mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, CABINET, ALUMINIUM, BLACK; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:101.6mm; External Width - Metric:305mm; External Depth - Metric:203mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number CS-11206-BT-ND 06M4509
Product Name Boxes Enclosure, Cabinet, Aluminium, Black; Enclosure Type Bud Industries
Type Junction Box Electronic and Instrument Enclosures
Material Aluminum Aluminum; Aluminum
Features Ventilated
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
System enclosure - 850-834 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 6.46 inch (164 mm)
Depth 6.46 inch (164 mm)
View Details
2 suppliers