Designed to allow for maximum interior space, 4 self-adhesive rubber feet
| BUD INDUSTRIES, INC. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | CS-11204 |
| Product Name | Champion Series |
| Type | Electronic and Instrument Enclosures |
| Shape | Rectangular |
| Length | 4 inch (102 mm) |
| Width | 9 inch (229 mm) |