BUD INDUSTRIES, INC. Boxes CN-6707

Description
"Box Metal, Aluminum Natural Cover Included 5.472"" L x 4.008"" W (138.99mm x 101.80mm) X 3.044"" (77.32mm)"
Request a Quote Datasheet
Description
"Box Metal, Aluminum Natural Cover Included 5.472"" L x 4.008"" W (138.99mm x 101.80mm) X 3.044"" (77.32mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1531-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Natural Cover Included 5.472"" L x 4.008"" W (138.99mm x 101.80mm) X 3.044"" (77.32mm)"

"Box Metal, Aluminum Natural Cover Included 5.472"" L x 4.008"" W (138.99mm x 101.80mm) X 3.044"" (77.32mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
CN-6707
Electrical Enclosures CN-6707
Electrical Enclosures 5.47 X 4.01 X 3.05

Electrical Enclosures 5.47 X 4.01 X 3.05

Buy Now Datasheet
ENCLOSURE, ALUMINUM, NEMA 1,2,4,4X,12&13, MOUNTING FLANGE, 5.47 X 4.01 X 3.05 IN - 70147707 - Allied Electronics, Inc.
Fort Worth, TX, USA
ENCLOSURE, ALUMINUM, NEMA 1,2,4,4X,12&13, MOUNTING FLANGE, 5.47 X 4.01 X 3.05 IN
70147707
ENCLOSURE, ALUMINUM, NEMA 1,2,4,4X,12&13, MOUNTING FLANGE, 5.47 X 4.01 X 3.05 IN 70147707
Mounting Flanges Are Molded-In, into the Short Side of the Base for One-Piece Construction, Eliminating Separate Welded-On Plates that Could Trap Fluids The Mounting Flanges Allow the Box To Be Mounted on a Wall or Panel without Having to Remove the Cover and Exposing Internal Components to the Environment Rugged #ADC-12 Alloy Die Cast Aluminum Box Meeting NEMA 1, 2, 4, 4x, 12, 13 and IP65 Ratings Available in Natural finish (Other Finishes Available Upon Request) Self-Adhesive Gasket Easily Attaches to Cover Cover Attaches with 4 or 6 Screws for a Secure and Tight Seal All Sizes Have Internal Card Guides for PC Board Mounting or Partitioning Easily Machined and Modified to Your Particular Requirements

  • Mounting Flanges Are Molded-In, into the Short Side of the Base for One-Piece Construction, Eliminating Separate Welded-On Plates that Could Trap Fluids
  • The Mounting Flanges Allow the Box To Be Mounted on a Wall or Panel without Having to Remove the Cover and Exposing Internal Components to the Environment
  • Rugged #ADC-12 Alloy Die Cast Aluminum Box Meeting NEMA 1, 2, 4, 4x, 12, 13 and IP65 Ratings
  • Available in Natural finish (Other Finishes Available Upon Request)
  • Self-Adhesive Gasket Easily Attaches to Cover
  • Cover Attaches with 4 or 6 Screws for a Secure and Tight Seal
  • All Sizes Have Internal Card Guides for PC Board Mounting or Partitioning
  • Easily Machined and Modified to Your Particular Requirements
Supplier's Site
Enclosure, Wall Mount, Aluminium; Enclosure Type Bud Industries - 79K6020 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Aluminium; Enclosure Type Bud Industries
79K6020
Enclosure, Wall Mount, Aluminium; Enclosure Type Bud Industries 79K6020
ENCLOSURE, WALL MOUNT, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:101.9mm; External Width - Metric:139mm; External Depth - Metric:77mm; IP Rating:IP65, IP66; Body Color:Natural RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:101.9mm; External Width - Metric:139mm; External Depth - Metric:77mm; IP Rating:IP65, IP66; Body Color:Natural RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-1531-ND CN-6707 70147707 79K6020
Product Name Boxes Electrical Enclosures ENCLOSURE, ALUMINUM, NEMA 1,2,4,4X,12&13, MOUNTING FLANGE, 5.47 X 4.01 X 3.05 IN Enclosure, Wall Mount, Aluminium; Enclosure Type Bud Industries
Type Junction Box Electronic and Instrument Enclosures
Material Aluminum Aluminum Aluminum; Diecast Aluminium
NEMA Rating Type 1 NEMA Enclosures NEMA Enclosures; Type 1; Type 2; Type 4; Type 4X; Type 12; Type 13 NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6 6 6
Ingress Protection(IP) Rating Against Moisture 6 6 5
Unlock Full Specs
to access all available technical data

Similar Products

TG Series Enclosures - 101-005-91 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4.88 inch (124 mm)
View Details
APEX (SILAS) Pressurized Cabinet - apex-silas-pressurized-cabinet - BARTEC
Specs
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Bulk Handling Enclosure - PowderSafe™ AC796BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 72 inch (1829 mm)
View Details