BUD INDUSTRIES, INC. Boxes CN-6705

Description
"Box Metal, Aluminum Natural Cover Included 4.548"" L x 3.566"" W (115.52mm x 90.58mm) X 2.214"" (56.24mm)"
Request a Quote Datasheet
Description
"Box Metal, Aluminum Natural Cover Included 4.548"" L x 3.566"" W (115.52mm x 90.58mm) X 2.214"" (56.24mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1529-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Natural Cover Included 4.548"" L x 3.566"" W (115.52mm x 90.58mm) X 2.214"" (56.24mm)"

"Box Metal, Aluminum Natural Cover Included 4.548"" L x 3.566"" W (115.52mm x 90.58mm) X 2.214"" (56.24mm)"

Buy Now Datasheet
ENCLOSURE, ALUMINUM, NEMA 1,2,4,4X,12&13, MOUNTING FLANGE, 4.54 X 3.57 X 2.22 IN - 70147705 - Allied Electronics, Inc.
Fort Worth, TX, USA
ENCLOSURE, ALUMINUM, NEMA 1,2,4,4X,12&13, MOUNTING FLANGE, 4.54 X 3.57 X 2.22 IN
70147705
ENCLOSURE, ALUMINUM, NEMA 1,2,4,4X,12&13, MOUNTING FLANGE, 4.54 X 3.57 X 2.22 IN 70147705
Mounting Flanges Are Molded-In, into the Short Side of the Base for One-Piece Construction, Eliminating Separate Welded-On Plates that Could Trap Fluids The Mounting Flanges Allow the Box To Be Mounted on a Wall or Panel without Having to Remove the Cover and Exposing Internal Components to the Environment Rugged #ADC-12 Alloy Die Cast Aluminum Box Meeting NEMA 1, 2, 4, 4x, 12, 13 and IP65 Ratings Available in Natural finish (Other Finishes Available Upon Request) Self-Adhesive Gasket Easily Attaches to Cover Cover Attaches with 4 or 6 Screws for a Secure and Tight Seal All Sizes Have Internal Card Guides for PC Board Mounting or Partitioning Easily Machined and Modified to Your Particular Requirements

  • Mounting Flanges Are Molded-In, into the Short Side of the Base for One-Piece Construction, Eliminating Separate Welded-On Plates that Could Trap Fluids
  • The Mounting Flanges Allow the Box To Be Mounted on a Wall or Panel without Having to Remove the Cover and Exposing Internal Components to the Environment
  • Rugged #ADC-12 Alloy Die Cast Aluminum Box Meeting NEMA 1, 2, 4, 4x, 12, 13 and IP65 Ratings
  • Available in Natural finish (Other Finishes Available Upon Request)
  • Self-Adhesive Gasket Easily Attaches to Cover
  • Cover Attaches with 4 or 6 Screws for a Secure and Tight Seal
  • All Sizes Have Internal Card Guides for PC Board Mounting or Partitioning
  • Easily Machined and Modified to Your Particular Requirements
Supplier's Site
Sheung Wan, Hong Kong
Electrical Enclosures
CN-6705
Electrical Enclosures CN-6705
Electrical Enclosures 4.54 X 3.57 X 2.22

Electrical Enclosures 4.54 X 3.57 X 2.22

Buy Now Datasheet
Enclosure, Wall Mount, Aluminium; Enclosure Type Bud Industries - 79K6018 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Aluminium; Enclosure Type Bud Industries
79K6018
Enclosure, Wall Mount, Aluminium; Enclosure Type Bud Industries 79K6018
ENCLOSURE, WALL MOUNT, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:90.7mm; External Width - Metric:115mm; External Depth - Metric:56mm; IP Rating:IP65, IP66; Body Color:Natural RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:90.7mm; External Width - Metric:115mm; External Depth - Metric:56mm; IP Rating:IP65, IP66; Body Color:Natural RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-1529-ND 70147705 CN-6705 79K6018
Product Name Boxes ENCLOSURE, ALUMINUM, NEMA 1,2,4,4X,12&13, MOUNTING FLANGE, 4.54 X 3.57 X 2.22 IN Electrical Enclosures Enclosure, Wall Mount, Aluminium; Enclosure Type Bud Industries
Type Junction Box Electronic and Instrument Enclosures
Material Aluminum Aluminum Aluminum; Diecast Aluminium
NEMA Rating Type 1 NEMA Enclosures; Type 1; Type 2; Type 4; Type 4X; Type 12; Type 13 NEMA Enclosures NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6 6 6
Ingress Protection(IP) Rating Against Moisture 6 6 5
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Handheld Enclosure, Abs, Black; Enclosure Type Takachi - 68X2379 - Newark, An Avnet Company
Specs
Length 0.4720 inch (11.99 mm)
Width 2.48 inch (63 mm)
Depth 4.53 inch (115 mm)
View Details
AL Series Enclosures - 150-016 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 12.99 inch (330 mm)
View Details
3 suppliers