BUD INDUSTRIES, INC. Boxes CN-6702

Description
"Box Metal, Aluminum Natural Cover Included 3.520"" L x 1.380"" W (89.41mm x 35.05mm) X 1.207"" (30.66mm)"
Request a Quote Datasheet
Description
"Box Metal, Aluminum Natural Cover Included 3.520"" L x 1.380"" W (89.41mm x 35.05mm) X 1.207"" (30.66mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1526-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Natural Cover Included 3.520"" L x 1.380"" W (89.41mm x 35.05mm) X 1.207"" (30.66mm)"

"Box Metal, Aluminum Natural Cover Included 3.520"" L x 1.380"" W (89.41mm x 35.05mm) X 1.207"" (30.66mm)"

Buy Now Datasheet
Enclosure, Wall Mount, Aluminium; Enclosure Type Bud Industries - 79K6015 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Aluminium; Enclosure Type Bud Industries
79K6015
Enclosure, Wall Mount, Aluminium; Enclosure Type Bud Industries 79K6015
ENCLOSURE, WALL MOUNT, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:35.05mm; External Width - Metric:89mm; External Depth - Metric:31mm; IP Rating:IP65, IP66; Body Color:Natural RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:35.05mm; External Width - Metric:89mm; External Depth - Metric:31mm; IP Rating:IP65, IP66; Body Color:Natural RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Electrical Enclosures
CN-6702
Electrical Enclosures CN-6702
Electrical Enclosures 3.52 X 1.38 X 1.22

Electrical Enclosures 3.52 X 1.38 X 1.22

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-1526-ND 79K6015 CN-6702
Product Name Boxes Enclosure, Wall Mount, Aluminium; Enclosure Type Bud Industries Electrical Enclosures
Type Junction Box Electronic and Instrument Enclosures
Material Aluminum Aluminum; Diecast Aluminium
NEMA Rating Type 1 NEMA Enclosures NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Ingress Protection(IP) Rating Against Moisture 6 5
Unlock Full Specs
to access all available technical data

Similar Products

Operator Protection Microscope Enclosure - AC632TMIC - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details