"Box Metal, Aluminum Natural Cover Included 10.810"" L x 6.890"" W (274.57mm x 175.01mm) X 2.644"" (67.16mm)"
Electrical Enclosures 10.81 X 6.89 X 2.64
ENCLOSURE, WALL MOUNT, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:67.1mm; External Width - Metric:175mm; External Depth - Metric:275mm; IP Rating:IP65, IP66; Body Color:Natural RoHS Compliant: Yes
| DigiKey | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | 377-1525-ND | 70147726 | CN-5714 | 79K6014 |
| Product Name | Boxes | ENCLOSURE, ALUMINUM, NEMA 1,2,4,4X,12&13, 10.81 X 6.89 X 2.64 IN | Electrical Enclosures | Enclosure, Wall Mount, Aluminium; Enclosure Type Bud Industries |
| Type | Junction Box | Electronic and Instrument Enclosures | ||
| Material | Aluminum | Aluminum | Aluminum; Diecast Aluminium | |
| NEMA Rating | Type 1 | NEMA Enclosures; Type 1; Type 2; Type 4; Type 4X; Type 12; Type 13 | NEMA Enclosures | NEMA Enclosures |
| Ingress Protection(IP) Rating Against Foreign Objects | 6 | 6 | 6 | |
| Ingress Protection(IP) Rating Against Moisture | 6 | 6 | 5 |